Products specifications Report Issue?

Category Relays - Contactors (Electromechanical)
Mfr Siemens
Series SIRIUS
Package Box
Product Status Active
Mounting Type Chassis Mount, DIN Rail
Coil Voltage 220VDC
Contact Form 3PST-NO (3 Form A)
Contact Rating (Current) 25 A
Switching Voltage 690VAC - Max
Features Auxiliary Contacts
Termination Style Screw Terminal
Temperature Range - Operating -25°C ~ 60°C
Must Operate Voltage 176 VDC
Operate Time 170 ms
Release Time 17.5 ms
Coil Power 5.9W
Base Product Number 3RT2026
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.49.0065
Win Source Part Number 1035605-3RT20261BM40
Ultra Librarian 3D Model Ultra Librarian 3RT20261BM40 CAD Model

Description

The Siemens SIRIUS 3RT20261BM40 is a 3PST-NO (3 Form A) contactor designed for use in relays and contactors applications.

  • Termination Style: Screw Terminal
  • Package: Box
  • Contact Form: 3PST-NO
  • Contact Rating: 25 A
  • Switching Voltage: 690VAC - Max
  • Coil Voltage: 220VDC
  • Coil Power: 5.9W
  • Operate Time: 170 ms
  • Release Time: 17.5 ms
  • Mounting Type: Chassis Mount or DIN Rail
  • Temperature Range: -25°C to 60°C
  • Series: SIRIUS
  • Product Status: Active

You May Also Be Interested in

Siemens
CONTACTOR S0 38A 110VAC 2NO/2NC
Need more? Email Us
ECAD model for 3RT20282AF04
Siemens
CONTACTOR S0 25A 220VDC 1NO/1NC
Need more? Email Us
ECAD model for 3RT20261BM40
TE Connectivity
RELAY CONTACTOR 3PST 30A 120V
Need more? Email Us
ECAD model for 3100-30T9999CY
TE Connectivity
RELAY CONTACTOR SPST 500A 24V
Need more? Email Us
ECAD model for LEV200ABNAA
Altech corporation
CONTACTOR 3P 65A 2 NO/2 NC 24VDC
Need more? Email Us
ECAD model for MC-65A-DC24V
NXP / Nexperia
NPN high-voltage transistors
Need more? Email Us
ECAD model for BF483
TE Connectivity
RELAY CONTACTOR SPST 500A 24V
Lowest to $85.4962
ECAD model for LEV200A5NAA
TE Connectivity
LEV200ALANA= RELAY 110VDC SPST-N
Need more? Email Us
ECAD model for LEV200ALANA
TE Connectivity
RELAY CONTACTOR 3PST 60A 24V
Need more? Email Us
ECAD model for 3100Y30I17999CJ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention