EN
  • EN
  • DE

OPA2349EA/250

Part No OPA2349EA/250
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1uA, Rail-to-Rail I/O CMOS OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.02 V/μs
GBP - Gain Bandwidth Product 70kHz
Current - Input Bias 0.5pA
Voltage - Input Offset 2mV
Operating Supply Current 1μA
Output Current per Channel 8mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 70°C
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 1233500-OPA2349EA/250
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2349
Introduction Date June 05, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2349EA/250 CAD Model

Description

The OPA2349EA/250 from Texas Instruments is a high-precision, low-power CMOS operational amplifier designed for a wide range of electronic applications. This op-amp is part of the OPAx349 series which is well-known for its excellent performance in terms of power-to-accuracy ratio, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low Power Consumption: The OPA2349EA/250 is optimized for low-voltage operations and consumes a mere 17 µA of quiescent current per channel. This feature extends the battery life of portable devices.
  • Wide Supply Range: It operates over a supply range of 2.1V to 5.5V, which makes it versatile for use in both single-supply and dual-supply applications.
  • High Precision: With its low input offset voltage and low noise, the op-amp provides high-precision signal amplification and conditioning.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing, which ensures maximum dynamic range, especially beneficial in low-voltage operations.
  • MicroSIZE Packages: Available in tiny packaging options, including the SC70 and SOT-23, the OPA2349EA/250 is ideal for space-constrained applications.

Applications

The OPA2349EA/250 is well-suited for a variety of applications that require high performance and low power consumption. Some common uses include:

  • Portable and battery-powered instruments
  • Sensor signal conditioning
  • Analog filters
  • Medical devices such as heart rate monitors
  • Data acquisition systems

Product Specifications

The OPA2349EA/250 comes in a 250-piece reel, making it convenient for mass production and automated assembly processes. It is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of temperature conditions.

Conclusion

With its combination of low power consumption, high precision, and compact form factor, the Texas Instruments OPA2349EA/250 operational amplifier is a smart choice for designers looking to optimize their applications for both performance and power efficiency. Its versatility and reliability make it an essential component in modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2662 $52.1226
54+ $1.8595 $100.4130
84+ $1.8014 $151.3176
115+ $1.7433 $200.4795
149+ $1.6851 $251.0799
199+ $1.5108 $300.6492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,400 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess