EN
  • EN
  • DE

OPA2316QDGKQ1

Part No OPA2316QDGKQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8VSSOP / CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 500 µV
Current - Supply 400µA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA2316
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TEXTISOPA2316QDGKQ1,2156-OPA2316QDGKQ1
Standard Package 80
Win Source Part Number 1319525-OPA2316QDGKQ1
Ultra Librarian 3D Model Ultra Librarian OPA2316QDGKQ1 CAD Model

Description

Overview of the Texas Instruments OPA2316QDGKQ1

The Texas Instruments OPA2316QDGKQ1 is a high-precision, low-noise operational amplifier designed for a wide range of applications in the automotive and industrial sectors. This device is part of the OPAx316 family of op-amps that are known for their excellent performance in terms of speed, accuracy, and power efficiency.

Key Features

  • Low Offset Voltage: The OPA2316QDGKQ1 boasts a low input offset voltage, which significantly reduces error in high-precision applications.
  • Wide Bandwidth: With a bandwidth of 10MHz, this op-amp is suitable for a variety of signal processing tasks, from audio to control systems.
  • Low Noise: It exhibits a low noise density, making it an excellent choice for applications where signal integrity is paramount.
  • Rail-to-Rail Output: The device can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR of the OPA2316QDGKQ1 ensures that common-mode noise is effectively rejected, preserving signal fidelity.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including extended temperature range and reliability standards.

Applications

The OPA2316QDGKQ1 is versatile and can be used in various applications such as:

  • Automotive sensor signal conditioning
  • Audio processing and amplification
  • Analog-to-Digital Converter (ADC) drivers
  • Control systems and feedback loops
  • Test and measurement equipment

Package and Reliability

Encased in a VSSOP-8 (DGK) package, the OPA2316QDGKQ1 is compact and suitable for space-constrained applications. It operates over a wide supply range of ±2.25V to ±18V, or +4.5V to +36V on a single supply, with a temperature range of -40°C to +125°C. Texas Instruments' commitment to quality ensures that this op-amp provides reliable performance in the most demanding environments.

With its combination of precision, low noise, and robustness, the OPA2316QDGKQ1 from Texas Instruments is an excellent choice for designers seeking to enhance the performance and reliability of their automotive or industrial systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess