Product Overview: M74VHC1GT86DFT2G
The M74VHC1GT86DFT2G is a high-speed CMOS single 2-input Exclusive OR (XOR) gate fabricated with silicon gate CMOS technology by ON Semiconductor. It achieves the high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. This device is designed to offer a more efficient and reliable solution for digital signal processing in a wide range of applications.
Key Features
- High Speed: Propagation delay time is significantly low, ensuring swift signal processing for high-frequency applications.
- Power Efficiency: As a CMOS device, it has a low power consumption, making it ideal for battery-operated and power-sensitive designs.
- Logic Level Compatibility: The input structure provides protection when voltages up to 7V are applied, regardless of the supply voltage. This allows the device to interface with higher logic levels while maintaining low static power consumption.
- Multiple Power Supply Options: It can operate at a range of power supply voltages from 2V to 5.5V, providing design flexibility for various system voltages.
- Enhanced Circuit Protection: It includes input and output over-voltage protection, ensuring the device's resilience in harsh electrical environments.
- Compact Footprint: The device comes in a very small SOT-353 (SC-70) surface-mount package, which is ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: The M74VHC1GT86DFT2G meets environmental standards, making it suitable for use in eco-friendly products.
Applications
The M74VHC1GT86DFT2G is versatile and can be used in a variety of digital circuits. Its typical applications include:
- Portable Devices
- Data Communication Systems
- Networking Equipment
- Signal Processing Units
- Computer Motherboards
- Consumer Electronics
In summary, the M74VHC1GT86DFT2G from ON Semiconductor is a robust and flexible component that delivers high-speed logic operations with low power consumption, suitable for a wide range of modern electronic applications.