EN
  • EN
  • DE

OPA2316IDRGR

Part No OPA2316IDRGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SON / CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 500 µV
Current - Supply 400µA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number OPA2316
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1348761-OPA2316IDRGR
Ultra Librarian 3D Model Ultra Librarian OPA2316IDRGR CAD Model

Description

Product Overview: Texas Instruments OPA2316IDRGR

The OPA2316IDRGR is a high-performance, dual operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI). This precision op-amp is part of TI's extensive portfolio of integrated circuits designed for analog signal processing. The OPA2316IDRGR is well-suited for a wide range of applications, including test and measurement equipment, sensor amplification, active filtering, and audio processing.

Key Features

  • High Precision: The OPA2316IDRGR offers excellent dc precision with a low offset voltage of 150 µV and a low drift over temperature, ensuring reliable and consistent performance across a range of operating conditions.
  • Wide Supply Range: This op-amp operates from a single supply voltage as low as 1.8V up to 5.5V, making it versatile for both single-supply and split-supply applications.
  • Low Noise: With a low voltage noise density of 7.5 nV/√Hz at 1 kHz, the OPA2316IDRGR is an excellent choice for applications requiring low noise amplification.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which allows for increased dynamic range in low supply applications.
  • Robust Design: The OPA2316IDRGR is specified for operation from -40°C to +125°C, providing reliable performance in harsh environments.

Packaging and Availability

The OPA2316IDRGR is offered in a compact VQFN-10 package, which is optimized for space-constrained applications. The small footprint and low profile of the package make it ideal for portable and miniature electronics. Texas Instruments ensures the availability of this op-amp through their extensive distribution network, making it easy for designers and manufacturers to incorporate the OPA2316IDRGR into their designs.

Applications

The versatility of the OPA2316IDRGR allows it to be used in a variety of applications, including:

  • Medical devices such as ECG and EEG amplifiers
  • Precision instrumentation
  • Data acquisition systems
  • Analog input/output modules for PLCs
  • Audio equipment and headphone amplifiers

In summary, the Texas Instruments OPA2316IDRGR is a reliable, high-precision dual operational amplifier that delivers excellent performance for a broad array of applications, making it a go-to choice for engineers and designers looking for quality and versatility in their analog signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9883 $54.3565
125+ $0.8109 $101.3625
195+ $0.7856 $153.1920
265+ $0.7603 $201.4795
345+ $0.7349 $253.5405
460+ $0.6589 $303.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess