EN
  • EN
  • DE

UC3844BVDR2G

Part No UC3844BVDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 36 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 1115557-UC3844BVDR2G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC3844BVDR2G CAD Model

Description

ON Semiconductor UC3844BVDR2G High-Performance Current Mode PWM Controller

The UC3844BVDR2G is a state-of-the-art high-performance current mode pulse-width modulation (PWM) controller manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit (IC) is specifically designed to offer exceptional power management solutions for a wide range of applications, including switch-mode power supplies, DC-DC converters, and other power conversion systems.

Engineered for precision and reliability, the UC3844BVDR2G boasts an array of features that enhance its functionality and efficiency. It operates at a fixed frequency of up to 500 kHz, allowing for smaller-sized components and reduced power losses, thus facilitating the design of compact and highly efficient power supply units. The device is characterized by its high current totem-pole output stage, capable of sourcing or sinking up to 1A, which is ideal for driving a power MOSFET or IGBT directly.

The UC3844BVDR2G incorporates an undervoltage lockout with hysteresis, ensuring stable operation under low-voltage conditions and preventing the controller from operating until the supply voltage reaches an acceptable level. This feature is crucial for protecting the system against power supply fluctuations and ensuring consistent performance.

One of the key advantages of this PWM controller is its current mode operation, which provides superior response to load transients and simplifies loop compensation. The current sensing is done internally, which reduces the number of external components required and simplifies the design process. Additionally, the IC features automatic feed-forward compensation and a trimmed oscillator for precise frequency control.

Furthermore, the UC3844BVDR2G comes with built-in soft-start functionality that minimizes stress on the power supply during startup by gradually increasing the duty cycle. This leads to an extended lifespan of the power supply and its components. The device also offers protection features such as pulse-by-pulse current limiting and thermal shutdown, which safeguard the IC and the power system from overcurrent and overheating conditions.

Available in a compact 8-pin SOIC package, the UC3844BVDR2G is suitable for automated assembly processes, and its surface-mount design makes it ideal for modern, space-constrained applications. With its robust design and comprehensive feature set, the UC3844BVDR2G from ON Semiconductor is a go-to choice for engineers looking to create efficient and reliable power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess