EN
  • EN
  • DE

OPA210IDR

Part No OPA210IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP / General Purpose Amplifier 1 Circuit Push-Pull 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Push-Pull
Slew Rate 6.4V/µs
Gain Bandwidth Product 18 MHz
Current - Input Bias 300 nA
Voltage - Input Offset 5 µV
Current - Supply 2.2mA
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Other Names 296-OPA210IDRTR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260461-OPA210IDR
Ultra Librarian 3D Model Ultra Librarian OPA210IDR CAD Model

Description

Product Overview: OPA210IDR from Texas Instruments

The OPA210IDR is a high-precision operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This op-amp is part of the OPAx10 series and is known for its exceptional performance in terms of low noise and low distortion, making it an excellent choice for professional audio equipment, test and measurement instruments, and high-end A/V systems.

Key Features and Benefits

  • Low Noise: With a voltage noise density of just 3.3 nV/√Hz at 1 kHz, the OPA210IDR ensures a clean signal amplification with minimal added noise, preserving the integrity of the original signal.
  • High Precision: The device offers a very low input offset voltage of 150 µV (max) and low offset drift of 1.5 µV/°C (max), which translates to stable performance over a range of temperatures and conditions.
  • Wide Bandwidth: The OPA210IDR features a wide bandwidth of 20 MHz, which allows it to handle a broad range of frequencies without compromising signal fidelity.
  • High Open-Loop Gain: With an open-loop gain (AOL) of 130 dB, this operational amplifier can provide high levels of amplification without significant loss of accuracy.
  • Flexible Supply Range: It operates over a wide supply range of ±2.25 V to ±18 V, accommodating a variety of applications and system designs.
  • Robust Output Drive: Capable of delivering a continuous output current of ±30 mA and peak currents of ±60 mA, the OPA210IDR can drive a wide range of loads.

Applications

The OPA210IDR is versatile and can be used in a multitude of applications where precision and low noise are paramount. It is ideal for:

  • Professional audio equipment
  • Precision data acquisition
  • Active filters and buffers
  • Test and measurement instruments
  • Medical instrumentation
  • High-end A/V systems

With its exceptional performance and versatility, the OPA210IDR from Texas Instruments is a top choice for designers and engineers looking to develop high-fidelity audio systems, precise instrumentation, and other applications requiring the utmost in signal integrity.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2299 $51.6784
38+ $2.6502 $100.7076
59+ $2.5674 $151.4766
81+ $2.4846 $201.2526
105+ $2.4018 $252.1890
140+ $2.1533 $301.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,315 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess