EN
  • EN
  • DE

OPA209AIDBVT

Part No OPA209AIDBVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 6.4V/µs
Gain Bandwidth Product 18 MHz
Current - Input Bias 1 nA
Voltage - Input Offset 35 µV
Current - Supply 2.2mA
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number OPA209
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-32179-1,OPA209AIDBVT-ND,-296-32179-1-ND,296-32179-6,296-32179-2,296-32179-1
Standard Package 250
Win Source Part Number 1319424-OPA209AIDBVT
Ultra Librarian 3D Model Ultra Librarian OPA209AIDBVT CAD Model

Description

Product Overview: Texas Instruments OPA209AIDBVT Precision Operational Amplifier

The OPA209AIDBVT is a high-precision operational amplifier (op-amp) from Texas Instruments (TI), designed to meet the requirements of a wide range of applications that demand high accuracy and stability. This op-amp is part of TI's OPAx209 series, which is renowned for its low noise and low distortion characteristics, making it an excellent choice for audio, test and measurement, and sensor interface applications.

Key Features

  • Precision Performance: The OPA209AIDBVT offers outstanding dc precision with a low offset voltage of 150 µV (max) and a low drift of 2 µV/°C (max), ensuring accurate signal amplification over a wide temperature range.
  • Low Noise: With a low voltage noise density of 3.8 nV/√Hz at 1 kHz, this op-amp is ideal for applications that require a high signal-to-noise ratio.
  • High Speed: A slew rate of 27 V/µs and a gain bandwidth product of 18 MHz provide the speed necessary for fast signal processing applications.
  • Wide Supply Range: The device operates from a single or dual supply voltage, ranging from 4.5 V to 36 V, offering flexibility in various circuit designs.
  • Rail-to-Rail Output: The OPA209AIDBVT can swing to within 50 mV of the supply rails, maximizing the dynamic range in single-supply operations.

Applications

  • Audio equipment
  • Precision data acquisition systems
  • Test and measurement equipment
  • Active filters and buffers
  • Medical instrumentation

Package and Reliability

The OPA209AIDBVT comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Its robust design ensures reliable performance in harsh environments, and it is specified over the extended industrial temperature range of –40°C to +125°C.

Quality and Support

As with all Texas Instruments products, the OPA209AIDBVT is backed by TI's commitment to quality. Customers can access a wide range of technical support and resources, including datasheets, reference designs, and simulation tools, to facilitate the integration of this op-amp into their projects.

Whether you're designing a high-end audio system, a precision measurement device, or any application that requires high-performance signal conditioning, the OPA209AIDBVT from Texas Instruments is a reliable and versatile choice that ensures top-notch performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,470 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess