EN
  • EN
  • DE

ATXMEGA128D4-MH

Part No ATXMEGA128D4-MH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 44VQFN / MCU 8-bit/16-bit AVR RISC 128KB Flash 1.8V/2.5V/3.3V 44-Pin VQFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR XMEGA D4
Packaging Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage 1.6 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VFQFN Exposed Pad
Manufacturer Package 44-VQFN (7x7)
Win Source Part Number 769322-ATXMEGA128D4-MH
Popularity Medium
Supply and Demand Status Limited
Family Name ATxmega128D4
Introduction Date December 03, 2009
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128D4-MH CAD Model

Description

Microchip Technology ATXMEGA128D4-MH

The ATXMEGA128D4-MH is a cutting-edge microcontroller product from Microchip Technology, designed to offer a blend of power efficiency and performance for a wide array of applications. As part of Microchip's AVR XMEGA D4 family, this device is built on an innovative 8/16-bit AVR CPU with low power architecture, making it an ideal choice for energy-sensitive projects.

This microcontroller boasts a maximum CPU speed of 32MHz and comes with 128KB of in-system self-programmable flash, 8KB of boot code section with independent lock bits, 8KB EEPROM, and 16KB internal SRAM. The ATXMEGA128D4-MH provides ample storage and memory options for complex applications while maintaining a balance between performance and power consumption.

Featuring a rich set of peripherals, the ATXMEGA128D4-MH includes high-speed analog components such as a 12-bit analog-to-digital converter (ADC) with up to 2MSPS, two analog comparators with window mode, and a digital-to-analog converter (DAC). Its digital peripherals encompass multiple 16-bit and 8-bit timers/counters and PWM channels, making it suitable for precise control applications.

Communication is a strong suit for the ATXMEGA128D4-MH, supporting a variety of interfaces including USART, SPI, I2C, and USB. It also provides a Full-Speed USB Device module with interrupt on transfer completion, ensuring seamless data transfer capabilities for connected devices.

Embedded designers will appreciate the enhanced safety features of the ATXMEGA128D4-MH, such as the power-on reset, programmable brown-out detection, and a watchdog timer with separate on-chip Ultra Low Power oscillator. Additionally, the microcontroller offers unique ID for hardware authentication and a temperature sensor for thermal monitoring.

The ATXMEGA128D4-MH comes in a 44-pin QFN package and operates within the extended industrial temperature range of -40°C to +85°C. With its robust feature set, this microcontroller is an excellent choice for applications requiring high levels of processing power and peripheral integration in sectors like industrial control, consumer electronics, and automotive systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3355 $50.0325
37+ $2.7368 $101.2616
57+ $2.6513 $151.1241
78+ $2.5658 $200.1324
101+ $2.4802 $250.5002
135+ $2.2237 $300.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess