EN
  • EN
  • DE

MAX4518ESD

Part No MAX4518ESD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MAX4518
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881828-MAX4518ESD
Ultra Librarian 3D Model Ultra Librarian MAX4518ESD CAD Model

Description

Maxim Integrated MAX4518ESD: Precision Analog Multiplexer

The MAX4518ESD from Maxim Integrated is a high-performance, single-ended, 8-channel analog multiplexer that operates with a single +5V supply or dual ±5V supplies. This precision analog multiplexer is designed to provide minimal signal distortion and low crosstalk, making it an excellent choice for applications requiring accurate signal routing, such as data acquisition systems, test equipment, and communication systems.

Key Features:

  • Low On-Resistance: The MAX4518ESD boasts a low on-resistance of 100Ω (max), which remains flat over the specified signal range. This ensures minimal signal attenuation and consistent performance across all channels.
  • Low Crosstalk and Off-Isolation: With crosstalk and off-isolation specifications of -86dB and -84dB, respectively, at 1MHz, the device minimizes the interference between channels and ensures signal integrity.
  • Single or Dual Supply Operation: This multiplexer can operate from a single supply voltage of +5V or dual supplies of ±5V, providing flexibility in various system designs.
  • ESD Protection: The MAX4518ESD features ESD protection diodes to VCC and GND, which protect against electrostatic discharge events and enhance the robustness of the device in harsh environments.
  • Low Power Consumption: The device has been optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • TTL/CMOS Logic Compatible: The digital inputs are TTL/CMOS logic compatible, allowing for easy integration with a wide range of microcontrollers and digital circuits.

Applications:

The MAX4518ESD is ideal for use in a variety of applications where precision signal routing is critical. These applications include:

  • Data Acquisition Systems
  • Audio Signal Routing
  • Video Signal Switching
  • Communication Systems
  • Medical Instrumentation
  • Test Equipment
  • Process Control Systems

With its combination of low on-resistance, low crosstalk, and high ESD protection, the Maxim Integrated MAX4518ESD is a reliable and versatile solution for your precision analog multiplexing needs.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2367 $58.2606
44+ $2.6558 $116.8552
68+ $2.5728 $174.9504
93+ $2.4899 $231.5607
120+ $2.4068 $288.8160
161+ $2.1578 $347.4058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,963 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess