EN
  • EN
  • DE

MAX1808EUB+

Part No MAX1808EUB+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Over Voltage Protection Controller 10-Pin uMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702219-MAX1808EUB+
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX1808
Introduction Date October 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX1808EUB+ CAD Model

Description

Maxim Integrated's MAX1808EUB+ Overview

The MAX1808EUB+ from Maxim Integrated is a versatile and efficient power management integrated circuit (IC) designed to deliver precise voltage regulation and power supply solutions in a variety of electronic applications. This compact, high-performance device is a testament to Maxim Integrated's commitment to providing innovative and reliable power solutions for modern electronics.

Key Features

  • Adjustable Output Voltage: The MAX1808EUB+ offers an adjustable output voltage range, allowing designers to tailor the power supply to meet the specific needs of their application.
  • High Efficiency: With its advanced design, the MAX1808EUB+ provides high efficiency, which is crucial for battery-operated devices where power conservation is key.
  • Low Dropout: The low dropout (LDO) feature ensures that the IC can continue to provide a stable output voltage even when the input voltage is very close to the output voltage, enhancing the device's reliability and performance.
  • Compact Form Factor: The small, surface-mountable µMAX package makes the MAX1808EUB+ ideal for space-constrained applications, without compromising on power or functionality.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring a longer operational lifespan and increased safety for the end product.

Applications

The MAX1808EUB+ is designed to meet the needs of a wide range of applications, including:

  • Portable and battery-powered devices
  • Notebook computers
  • Handheld instruments
  • Wireless communications
  • Consumer electronics

Technical Specifications

The technical specifications of the MAX1808EUB+ include:

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage Range: Adjustable
  • Package Type: µMAX-10
  • Operating Temperature Range: -40°C to +85°C

Conclusion

The MAX1808EUB+ from Maxim Integrated is a robust and flexible power management solution that combines efficiency, precision, and compactness. Whether for consumer electronics, portable devices, or industrial applications, this IC offers a reliable and adaptable power supply option that engineers can depend on.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess