EN
  • EN
  • DE

LTC1852CFW#TRPBF

Part No LTC1852CFW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 8CH 10BIT 48-TSSOP / 8-Channel Single ADC SAR 400ksps 10-bit Parallel 48-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 10
Sampling Rate 400k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features PGA, Selectable Address
Operating Temperature Range 0°C ~ 70°C
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 782231-LTC1852CFW#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1852
Introduction Date October 23, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1852CFW#TRPBF CAD Model

Description

LTC1852CFW#TRPBF: High-Performance Analog-to-Digital Converter

The LTC1852CFW#TRPBF is a cutting-edge analog-to-digital converter (ADC) developed by Linear Technology, which is renowned for its precision and performance in the field of analog and mixed-signal processing. This particular ADC is designed to offer high-speed, high-accuracy data conversion, making it an ideal choice for a wide range of applications, including medical imaging, industrial control systems, and high-speed data acquisition.

Key Features

  • Resolution: The LTC1852CFW#TRPBF boasts an 8-channel, 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 100ksps (kilo samples per second), this ADC can handle high-speed applications with ease, ensuring that even rapidly changing signals are captured accurately.
  • Input Range: It has a flexible input range, which includes both single-ended and differential inputs, giving designers the versatility to adapt to various signal types.
  • Low Power Consumption: The device is optimized for low power operation, which is crucial for battery-powered and portable applications, ensuring efficient power management without sacrificing performance.
  • Interface: The LTC1852CFW#TRPBF features a serial interface, which allows for easy integration with microcontrollers and digital signal processors, simplifying system design and reducing the overall component count.
  • Package: It is available in a 48-lead SSOP package, providing a compact footprint for space-constrained applications.

Reliability and Performance

The LTC1852CFW#TRPBF is designed to operate over the industrial temperature range, ensuring reliable performance under varying environmental conditions. Its robust design includes features such as overvoltage protection on the input pins, safeguarding the device against unexpected transients that could potentially cause damage.

Applications

Due to its high accuracy and speed, the LTC1852CFW#TRPBF is well-suited for a variety of demanding applications. In the medical field, it can be used for diagnostic equipment such as ECG monitors and ultrasound systems. For industrial applications, it can serve in process control, instrumentation, and automated test equipment. Additionally, it is also suitable for data acquisition systems that require precise and rapid conversion of multiple analog signals into digital data.

Overall, the LTC1852CFW#TRPBF from Linear Technology is a high-performance ADC that offers an excellent balance of speed, accuracy, and power efficiency, making it a top choice for engineers and designers looking to enhance their data acquisition and signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9152 $53.2368
21+ $4.8535 $101.9235
32+ $4.7018 $150.4576
44+ $4.5502 $200.2088
57+ $4.3985 $250.7145
77+ $3.9435 $303.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess