EN
  • EN
  • DE

OPA192QDGKRQ1

Part No OPA192QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8VSSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 20V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 5 µV
Current - Supply 1mA
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA192
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-50479-2,296-50479-1,296-50479-6,2156-OPA192QDGKRQ1,TEXTISOPA192QDGKRQ1,OPA192QDGKRQ1-ND
Standard Package 2,500
Win Source Part Number 981131-OPA192QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian OPA192QDGKRQ1 CAD Model

Description

Product Overview: OPA192QDGKRQ1 from Texas Instruments

The OPA192QDGKRQ1 is a high-performance operational amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision op-amp is part of TI's automotive-qualified product offerings, tailored to meet the stringent requirements of automotive applications. With its robust design, the OPA192QDGKRQ1 provides excellent stability and reliability, making it a preferred choice for engineers in the automotive industry.

Key Features

  • High Precision: The OPA192QDGKRQ1 boasts a low offset voltage and drift, ensuring accurate signal amplification and minimal error over time and temperature variations.
  • Wide Supply Range: With a supply range of 4.5V to 36V, or ±2.25V to ±18V for split supplies, this op-amp is versatile and can be used in a variety of power environments.
  • EMI and RFI Filtered Inputs: The device includes input filters that minimize electromagnetic and radio-frequency interference, which is crucial for automotive applications where signal integrity is paramount.
  • Robust Output Drive: Capable of delivering a high output drive with minimal distortion, the OPA192QDGKRQ1 is suitable for driving heavy loads.
  • Extended Temperature Range: This operational amplifier operates effectively over an extended temperature range, making it reliable in the harsh conditions typical of automotive environments.

Applications

The OPA192QDGKRQ1 is designed for a wide range of applications within the automotive sector. It is commonly used in:

  • Electronic power steering
  • Automotive sensor signal conditioning
  • Battery management systems
  • Motor control circuits
  • Automotive infotainment systems

Quality and Reliability

As with all Texas Instruments products, the OPA192QDGKRQ1 is manufactured to high standards of quality and reliability. It is AEC-Q100 qualified, ensuring that it meets the automotive industry's stringent quality requirements. Additionally, the device is provided in an environmentally friendly, lead-free package and is RoHS compliant.

Packaging and Availability

The OPA192QDGKRQ1 comes in an 8-pin VSSOP (DGK) package, which is designed for space-saving on the PCB without compromising thermal performance. For design flexibility and ease of integration into various automotive systems, the device is available for purchase through Texas Instruments' distribution network.

Overall, the OPA192QDGKRQ1 from Texas Instruments stands out as a reliable and precise operational amplifier, suitable for the demanding applications of the automotive industry.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0082 $50.0820
25+ $4.1093 $102.7325
38+ $3.9809 $151.2742
52+ $3.8525 $200.3300
68+ $3.7241 $253.2388
90+ $3.3388 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess