The Analog Devices AD558JQ is a highly integrated digital-to-analog converter (DAC) that offers a perfect blend of performance and ease of use. Designed for a wide range of applications, this DAC is a monolithic device featuring a precision voltage reference, an onboard output amplifier, and a microprocessor-compatible interface.
Key Features
- Resolution: 8-Bit single-chip DAC offering high precision output.
- Settling Time: Fast settling time of 150 ns to 0.5 LSB ensures quick response in dynamic systems.
- Integrated Reference: On-chip precision voltage reference provides a stable output and simplifies the design process.
- Output Amplifier: The built-in output buffer amplifier can drive 10V across a 2kΩ load, making it suitable for direct connection to most loads without external buffering.
- Interface: Easy to interface with microprocessors, and the digital input is TTL and CMOS compatible.
- Package: Housed in a compact 16-pin CERDIP package, ideal for space-constrained applications.
- Power Supply: Operates on a single +5V power supply, minimizing power requirements.
- Temperature Range: Specified performance from 0°C to +70°C, suitable for commercial temperature range applications.
Applications
The AD558JQ is versatile and can be used in various applications such as:
- Digital control loops
- Microprocessor-controlled systems
- Computerized calibration
- Motor control
- Analog signal generation
Reliability and Quality
Analog Devices Inc. is renowned for its commitment to high-quality and reliable components. The AD558JQ DAC is no exception, offering designers a reliable solution for their digital-to-analog conversion needs. Its robust design ensures consistent performance and a long operational lifespan, making it a trusted choice for both industrial and commercial applications.
For detailed specifications, application notes, and additional resources, please refer to the official Analog Devices AD558JQ datasheet.