EN
  • EN
  • DE

OPA191IDBVR

Part No OPA191IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name OPA191
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-44386-1, 296-44386-2, OPA191IDBVR-ND, 296-44386-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929639-OPA191IDBVR
Ultra Librarian 3D Model Ultra Librarian OPA191IDBVR CAD Model

Description

Product Overview: Texas Instruments OPA191IDBVR

The OPA191IDBVR from Texas Instruments is a high-performance, single-supply operational amplifier that offers a perfect blend of speed and precision. Designed to operate over a wide supply range of 4.5V to 36V with excellent stability, this op-amp is ideal for a variety of industrial, test and measurement, and general-purpose applications. The device is housed in a compact SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Wide Supply Range: The OPA191IDBVR functions efficiently across a broad voltage range from 4.5V to 36V, accommodating a variety of power supplies and ensuring flexibility in system design.
  • High Precision: With a low offset voltage of 150 µV (typical) and low noise, this operational amplifier delivers high accuracy in signal amplification and conditioning tasks.
  • Low Quiescent Current: The device has a low quiescent current of 475 µA (typical), which is advantageous for power-sensitive applications.
  • Robustness: The OPA191IDBVR is designed with overvoltage protection and can handle input signals beyond the supply rails, ensuring reliability and protection in harsh environments.
  • Wide Temperature Range: It operates over an extended industrial temperature range of -40°C to +125°C, making it suitable for use in a variety of conditions.
  • Unity-Gain Stable: This op-amp can be operated at unity gain without stability issues, providing design flexibility.

Applications

  • Precision instrumentation
  • Data acquisition systems
  • Power supply control
  • Analog filters
  • Test and measurement equipment
  • Audio and video processing

The OPA191IDBVR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for a wide range of electronic applications. Its small footprint, coupled with its impressive feature set, makes it an excellent choice for engineers and designers looking to optimize performance without sacrificing space or power efficiency.

Whether you're designing for industrial control systems or sophisticated audio equipment, the OPA191IDBVR operational amplifier is engineered to deliver top-notch performance where precision and stability are paramount.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0030 $51.0510
41+ $2.4640 $101.0240
63+ $2.3870 $150.3810
87+ $2.3100 $200.9700
112+ $2.2330 $250.0960
150+ $2.0020 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess