EN
  • EN
  • DE

ONET4211LDRGET

Part No ONET4211LDRGET
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description IC LSR DRVR 4.25GBPS 3.6V 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 4.25Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 45mA
Current - Modulation 85mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-VQFN (4x4)
Mounting Surface Mount
Win Source Part Number 1084433-ONET4211LDRGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ONET4211LDRGET CAD Model

Description

Introducing the ONET4211LDRGET from Texas Instruments

The ONET4211LDRGET is a state-of-the-art laser driver integrated circuit designed by Texas Instruments, tailored for high-performance optical networking applications. This device is part of TI's broad portfolio of high-speed communication ICs that are engineered to meet the rigorous demands of modern data communication and telecommunication networks.

At the heart of the ONET4211LDRGET is its ability to provide precise control and modulation of laser diodes. It is particularly well-suited for use in small form-factor pluggable (SFP) modules and SFP+ modules, which are commonly used in fiber optic communication systems. The laser driver is capable of delivering modulation currents up to 85 mA and bias currents up to 100 mA, ensuring compatibility with a wide range of laser diodes.

The ONET4211LDRGET is designed with advanced features to optimize performance and reliability. It includes programmable modulation, bias, and average power control, which allows for fine-tuning to meet specific application requirements. Additionally, the integrated waveform shaping minimizes signal distortion and improves signal integrity, which is critical for high-speed data transmission.

Safety and protection are also key aspects of the ONET4211LDRGET design. The device incorporates safety features such as a transmit disable function, which allows the laser to be safely turned off when not in use or during system maintenance. Moreover, built-in temperature compensation ensures stable operation over a wide temperature range, which is essential for maintaining performance in varying environmental conditions.

With its compact form factor, the ONET4211LDRGET is available in a small-footprint 4 mm x 4 mm, 24-pin QFN package. This makes it an excellent choice for space-constrained applications where performance cannot be compromised. The device also supports a supply voltage range from 3.135 V to 3.465 V, providing flexibility in power supply design.

Overall, the ONET4211LDRGET laser driver from Texas Instruments exemplifies the company's commitment to providing high-quality, reliable components for the fast-evolving telecommunications industry. Its advanced features and robust design make it an ideal solution for system designers looking to enhance the performance of their optical network products.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess