EN
  • EN
  • DE

OMAPL138EZWTA3

Part No OMAPL138EZWTA3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 375MHZ 361NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series OMAP-L1x
Package Tray
Product Status Active
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features Boot Security, Cryptography
Mounting Type Surface Mount
Package / Case 361-LFBGA
Supplier Device Package 361-NFBGA (16x16)
Additional Interfaces HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Base Product Number OMAPL138
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 650272-OMAPL138EZWTA3
Ultra Librarian 3D Model Ultra Librarian OMAPL138EZWTA3 CAD Model

Description

OMAPL138EZWTA3: A High-Performance Application Processor from Texas Instruments

The OMAPL138EZWTA3 is a powerful application processor from Texas Instruments, designed to cater to the demanding needs of modern multimedia and industrial applications. This integrated circuit is part of the OMAP-L1x series, which is known for its high performance, low power consumption, and versatile connectivity options. The OMAPL138EZWTA3 is particularly suitable for applications such as audio processing, medical imaging, test and measurement equipment, and industrial control systems.

Key Features

  • Dual-Core Architecture: At the heart of the OMAPL138EZWTA3 is a dual-core architecture that combines an ARM926EJ-S core and a C674x DSP core. This configuration allows the processor to handle both control and signal processing tasks efficiently, making it ideal for applications that require a mix of general-purpose processing and high-performance signal processing capabilities.
  • High-Performance DSP: The C674x DSP core is optimized for high-speed and complex signal processing algorithms, providing a robust platform for applications such as audio and voice processing, biometric analysis, and digital communications.
  • Peripheral Integration: This processor comes with a rich set of integrated peripherals, including Ethernet MAC, USB 2.0 OTG with PHY, MMC/SD card interface, UARTs, SPI, I2C, and GPIOs, enabling designers to build systems with reduced component count and complexity.
  • Memory Support: The OMAPL138EZWTA3 supports a range of external memory interfaces, including DDR2, mDDR, and NAND Flash, providing flexibility in system design and ensuring ample storage and memory for complex applications.
  • Low Power Consumption: Despite its impressive performance capabilities, the OMAPL138EZWTA3 is designed to be power-efficient, making it suitable for portable and battery-powered devices where power consumption is critical.

Development Support and Software

Texas Instruments offers comprehensive development support for the OMAPL138EZWTA3, including evaluation modules, software development kits, and a robust ecosystem of software and tools. Developers can leverage TI's Code Composer Studio IDE and a wide range of software libraries and APIs to accelerate the development process and bring products to market faster.

With its combination of processing power, integrated peripherals, and support for a wide range of software tools, the OMAPL138EZWTA3 from Texas Instruments is an excellent choice for designers looking to create sophisticated and efficient applications in the multimedia and industrial domains.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0336 $76.0672
4+ $31.2071 $124.8284
5+ $30.2319 $151.1595
7+ $29.2566 $204.7962
9+ $28.2814 $254.5326
12+ $25.3558 $304.2696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,967 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess