EN
  • EN
  • DE

SN74V225-20PAG

Part No SN74V225-20PAG
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 1024X18 64-TQFP / Synchronous FIFO 18K (1K x 18) Uni-Directional 50MHz 12ns 64-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 18K (1K x 18)
Function Synchronous
Data Rate 50MHz
Access Time 12ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number SN74V2
Other Names 296-9900R,TEXTISSN74V225-20PAG,296-9900,-SN74V225-20PAGR,-296-9900,-296-9900,2156-SN74V225-20PAG-TI
Standard Package 160
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258819-SN74V225-20PAG
Ultra Librarian 3D Model Ultra Librarian SN74V225-20PAG CAD Model

Description

The SN74V225-20PAG is a state-of-the-art static RAM device designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This high-speed memory component is an essential building block for a wide array of electronic systems, providing quick and reliable data storage and retrieval. With its advanced features and robust performance, the SN74V225-20PAG is an excellent choice for applications requiring fast access times and high data throughput.

Key Features

  • Capacity: The SN74V225-20PAG offers a substantial storage capacity, making it suitable for complex data-intensive tasks.
  • Access Time: With a rapid access time, this static RAM allows for swift data transactions, which is crucial for high-speed computing and real-time processing.
  • Power Efficiency: Designed with power efficiency in mind, it operates with a low power consumption, thereby extending the battery life of portable devices and reducing the overall energy cost for powered systems.
  • Package: The device comes in a 20-pin plastic SSOP (Shrink Small Outline Package) that is not only space-saving but also compatible with standard PCB layouts, simplifying the design and manufacturing process.
  • Temperature Range: It is engineered to work across a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The versatility of the SN74V225-20PAG allows it to be employed in a diverse range of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and firewalls where fast data lookup and caching are essential.
  • High-performance computing systems that require rapid access to large data sets.
  • Industrial control systems where reliability and durability are paramount.
  • Telecommunications infrastructure, supporting the need for quick data processing and storage.
  • Consumer electronics, where a balance between performance and power consumption is necessary.

In summary, the SN74V225-20PAG from Texas Instruments represents a blend of high-speed performance, efficiency, and reliability, making it an ideal choice for designers and engineers looking to enhance the capabilities of their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess