EN
  • EN
  • DE

FGH75T65SQDTL4

Part No FGH75T65SQDTL4
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT, 650 V, 75 A FIELD STOP TRE / IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1324949-FGH75T65SQDTL4
Ultra Librarian 3D Model Ultra Librarian FGH75T65SQDTL4 CAD Model

Description

The FGH75T65SQDTL4 is a cutting-edge IGBT (Insulated Gate Bipolar Transistor) from ON Semiconductor, a leading figure in the field of energy-efficient innovations. This high-performance semiconductor device is engineered to meet the demanding requirements of modern electronic applications, offering a blend of high efficiency, reliability, and power density.

With a robust design, the FGH75T65SQDTL4 features a collector-emitter voltage (Vce) of 650V, which makes it suitable for a wide range of high voltage applications. It can handle a continuous collector current (Ic) of 75A at 25°C, ensuring that it can support heavy loads without compromising performance. The device's power dissipation is managed efficiently, thanks to its low on-state voltage drop, which reduces thermal stress and extends the product's life.

One of the key advantages of the FGH75T65SQDTL4 is its Field Stop Trench IGBT technology. This technology provides an optimal balance between conduction and switching losses, leading to improved efficiency in applications such as motor drives, power inverters, and power supplies. The device also features a co-packaged fast recovery diode, which further enhances its switching performance and reduces the overall system complexity by minimizing the need for external components.

ON Semiconductor has designed the FGH75T65SQDTL4 with a focus on ruggedness and reliability. It offers a high level of protection against overcurrent events, thanks to its short-circuit withstand time. Additionally, the device is characterized by its low total gate charge (Qg), which simplifies the drive circuitry and reduces switching losses.

The FGH75T65SQDTL4 comes in a TO-247 package, which is known for its excellent thermal properties and ease of mounting. This makes it a great choice for designers looking to streamline the assembly process while ensuring robust thermal management. Whether for industrial, consumer, or automotive applications, ON Semiconductor's FGH75T65SQDTL4 IGBT stands out as a reliable and efficient solution for high-power switching and control.

You May Also Be Interested in

Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3176 $51.5880
12+ $8.4657 $101.5884
19+ $8.2012 $155.8228
26+ $7.9366 $206.3516
33+ $7.6721 $253.1793
44+ $6.8784 $302.6496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess