EN
  • EN
  • DE

OMAPL137CZKBT3

Part No OMAPL137CZKBT3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 375MHZ 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 375MHz 256-BGA (17x17)
Manufacturer Texas Instruments
Series OMAP-L1x
Package Tray
Part Status Obsolete
Core Processor ARM926EJ-S
Speed 375MHz
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 256-BGA
Case / Package 256-BGA (17x17)
Family Name OMAPL137
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929577-OMAPL137CZKBT3
Ultra Librarian 3D Model Ultra Librarian OMAPL137CZKBT3 CAD Model

Description

Product Overview: OMAPL137CZKBT3

The OMAPL137CZKBT3 is a highly integrated microprocessor from Texas Instruments, designed to cater to a wide range of applications, with a particular focus on industrial and medical applications. This powerful SoC (System on Chip) combines the benefits of an ARM9 core with a DSP (Digital Signal Processor), enabling it to handle complex computations and control tasks efficiently.

Key Features

  • ARM9 Core: The OMAPL137 features an ARM926EJ-S core that operates at speeds up to 300 MHz, providing a solid balance between power consumption and performance.
  • DSP Core: The TMS320C6747 DSP core runs at 300 MHz and is optimized for high-performance signal processing tasks, making it an ideal choice for applications that require intensive processing, such as audio and image manipulation.
  • Memory: The device supports a range of external memory interfaces including DDR2, NAND, and NOR, allowing for flexible memory management and storage options.
  • Peripherals: A rich set of peripherals is integrated into the OMAPL137CZKBT3, including USB 2.0, UART, SPI, I2C, and GPIOs. This ensures easy connectivity and interfacing with a wide array of external devices.
  • Audio Support: With an integrated audio serial port (McASP), the OMAPL137CZKBT3 supports multiple audio codecs, which is essential for multimedia applications.
  • Operating Temperature: The device is designed to operate within the industrial temperature range, making it reliable for use in harsh environments.
  • Package: The OMAPL137CZKBT3 comes in a 256-ball BGA (Ball Grid Array) package, which allows for a compact design footprint.

Applications

The OMAPL137CZKBT3 is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical imaging devices
  • Portable audio players
  • Test and measurement equipment
  • Automotive infotainment

In conclusion, the OMAPL137CZKBT3 from Texas Instruments is a robust processor that offers an optimal mix of processing power, peripheral integration, and flexibility, making it a top choice for designers looking to develop advanced digital and signal processing systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
Lowest to $53.7967
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess