EN
  • EN
  • DE

FAN7085MX-GF085

Part No FAN7085MX-GF085
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features High-Side Gate Driver IC Inverting 8-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FAN7085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN7085MX_GF085DKR-ND, FAN7085MX-GF085TR, FAN7085MX_GF085TR-ND, FAN7085MX_GF085, FAN7085MX_GF085DKR, FAN7085MX-GF085CT, FAN7085MX_GF085CT, FAN7085MX-GF085DKR, FAN7085MX_GF085-ND, FAN7085MX_GF085TR, FAN7085MX_GF085CT-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918927-FAN7085MX-GF085
Ultra Librarian 3D Model Ultra Librarian FAN7085MX-GF085 CAD Model

Description

ON Semiconductor FAN7085MX-GF085: High-Performance Gate Driver

The FAN7085MX-GF085 from ON Semiconductor is a sophisticated gate driver designed to provide reliable and efficient control for a wide array of N-channel power MOSFETs and IGBTs. This high-speed driver is particularly well-suited for a range of demanding applications, including motor drives, power inverters, and switching power supplies, where precise gate control is essential for performance and efficiency.

Constructed with advanced semiconductor technology, the FAN7085MX-GF085 boasts a robust feature set that includes a high peak drive current capability, which ensures rapid and efficient charging and discharging of the gate capacitance of power devices. This results in reduced switching losses and improved overall system efficiency. The driver operates with a supply voltage ranging from 10V to 20V, providing the versatility needed to cater to various circuit designs and power levels.

One of the standout features of the FAN7085MX-GF085 is its built-in under-voltage lockout (UVLO) protection, which ensures that the gate driver operates only when the supply voltage is within an acceptable range. This protects the power devices from potentially damaging conditions and contributes to the reliability and longevity of the system. Furthermore, the driver includes a robust level of protection against over-current events, which safeguards the power devices under extreme operating conditions.

The compact and efficient design of the FAN7085MX-GF085 is encapsulated in an industry-standard SOP-8 package, making it easy to integrate into existing PCB layouts without requiring significant redesign. This package also provides excellent thermal performance, ensuring that the device operates within safe temperature ranges even under high load conditions.

In summary, the FAN7085MX-GF085 from ON Semiconductor is an exceptional choice for designers looking to enhance the performance and reliability of their power control systems. With its high drive current, comprehensive protection features, and compact form factor, it represents a state-of-the-art solution for a multitude of high-efficiency power applications.

You May Also Be Interested in

Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5121 $50.2420
49+ $2.0613 $101.0037
76+ $1.9968 $151.7568
104+ $1.9324 $200.9696
134+ $1.8680 $250.3120
180+ $1.6748 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess