EN
  • EN
  • DE

OMAPL137BZKBD4

Part No OMAPL137BZKBD4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 456MHZ 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 456MHz 256-BGA (17x17)
Manufacturer Texas Instruments
Series OMAP-L1x
Package Tray
Part Status Obsolete
Core Processor ARM926EJ-S
Speed 456MHz
Operating Temperature Range -40°C ~ 90°C (TJ)
Package 256-BGA
Case / Package 256-BGA (17x17)
Family Name OMAPL137
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929576-OMAPL137BZKBD4
Ultra Librarian 3D Model Ultra Librarian OMAPL137BZKBD4 CAD Model

Description

The OMAPL137BZKBD4 is a highly integrated microprocessor from Texas Instruments, designed to cater to a wide range of applications that require both high-performance digital signal processing and efficient control processing. This processor is part of the OMAP-L13x family and is particularly well-suited for applications in the audio, automotive, industrial, and medical fields.

Key Features

  • High-Performance Processing: At the core of the OMAPL137BZKBD4 is a dual-core architecture that includes an ARM926EJ-S and a C674x DSP core, allowing for a balanced approach to control and signal processing tasks.
  • Memory: The device comes with a rich set of memory interfaces, including support for DDR2, mDDR, and 16-bit-wide EMIF for NOR and NAND flash memory, providing flexibility in system design.
  • Connectivity: Enhanced connectivity options are provided with an integrated 10/100 Mb/s Ethernet MAC, a high-speed USB 2.0 OTG with PHY, and multiple UART, SPI, and I2C interfaces.
  • Audio Support: With its high-quality audio capabilities, the OMAPL137BZKBD4 features an McASP (Multichannel Audio Serial Port) with support for I2S and other audio formats, making it ideal for sound processing and audio applications.
  • Robust Security: Security features include a secure boot, encryption, and secure JTAG, ensuring the integrity and protection of software and data.
  • Low Power Consumption: Designed with power efficiency in mind, the OMAPL137BZKBD4 offers low-power modes to minimize power consumption during idle or low-performance states.

Applications

The versatility of the OMAPL137BZKBD4 allows it to be used in a variety of applications, including:

  • Industrial control and automation
  • Automotive infotainment and telematics
  • Portable medical devices
  • Professional audio equipment
  • Communication and networking systems

In conclusion, the OMAPL137BZKBD4 from Texas Instruments is a powerful and versatile processor that offers a perfect blend of digital signal processing and control processing capabilities, making it an excellent choice for a multitude of sophisticated applications.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
IBM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess