EN
  • EN
  • DE

OMAPL132EZWT2

Part No OMAPL132EZWT2
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 200MHZ 361NFBGA / SOC OMAPL1xx ARM926EJ-S 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-L1x
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 200MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Additional Interfaces AC97, I2C, I2S, McASP, McBSP, MMC/SD/SDIO, SPI, UART
Win Source Part Number 790918-OMAPL132EZWT2
Popularity Medium
Supply and Demand Status Limited
Family Name OMAPL132EZWT2
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OMAPL132EZWT2 CAD Model

Description

The OMAPL132EZWT2 is a high-performance, low-power microprocessor from Texas Instruments, designed for a wide range of industrial and multimedia applications. This advanced system-on-chip (SoC) integrates a powerful ARM core with a C674x DSP core, making it an ideal solution for applications that require both efficient control and high-speed signal processing capabilities.

Key Features:

  • Integrated ARM and DSP Cores: At the heart of the OMAPL132EZWT2 lies an ARM926EJ-S core and a C674x floating-point VLIW DSP, providing a balanced combination of control and digital signal processing in a single chip.
  • High Performance: The ARM core can run up to 300MHz, while the DSP core can reach speeds of up to 300MHz, delivering the computational power needed for complex algorithms and control tasks.
  • Memory: Accompanying the processor cores is an array of memory options, including a 128KB ROM, 64KB RAM, and external memory interfaces that support SDRAM, NAND, and NOR flash, providing ample storage for code and data.
  • Peripherals and Connectivity: The OMAPL132EZWT2 is equipped with a rich set of peripherals, such as USB 2.0 OTG, I2C, SPI, UARTs, and GPIOs, enabling versatile connectivity and interface options for various external devices and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the OMAPL132EZWT2 features several power-saving modes, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Operating Temperatures: This microprocessor is built to withstand industrial temperature ranges, ensuring reliable performance in harsh environments.

Applications:

The OMAPL132EZWT2 is well-suited for a variety of applications, including:

  • Industrial automation and control systems
  • Medical imaging and diagnostic equipment
  • Audio and voice processing
  • Instrumentation and measurement devices
  • Communication infrastructure

With its powerful dual-core architecture, extensive peripheral set, and low power consumption, the OMAPL132EZWT2 from Texas Instruments stands out as a versatile and efficient choice for designers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
IBM
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2794 $60.8382
7+ $16.6395 $116.4765
10+ $16.1196 $161.1960
13+ $15.5996 $202.7948
17+ $15.0796 $256.3532
23+ $13.5196 $310.9508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess