EN
  • EN
  • DE

LXML-PD01-0030

Part No LXML-PD01-0030
Manufacturer Lumileds
Catalog Optics - LEDs - Light Pipes
Description LUXEON Rebel SMT High Power LED Emitter Red Lambertian 350 mA 2.9 V 30 lm Min
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Current 7 A
Dominant Wavelength 620.5 nm
Forward Current 350 mA
Forward Voltage 2.9 V
Lead Free Yes
Lens Style Round
Luminous Flux 30 lm
Maximum Operating Temperature 120 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of LEDs 1
Number of Pins 3
Packaging Cut Tape
REACH SVHC Unknown
RoHS Compliant
Test Current 350 mA
Viewing Angle 120 °
Wavelength 645 nm
Width 3.17 mm
Win Source Part Number 1073235-LXML-PD01-0030
Categories Optics - LEDs - Light Pipes
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXML-PD01-0030 CAD Model

Description

The LXML-PD01-0030 is a high-performance LED from Lumileds, designed for applications requiring high luminous flux and reliability. This LED is commonly used in various general lighting applications due to its efficient light output and long lifespan. Its robust design makes it suitable for demanding environments.

Applications:

  • Street lighting
  • High bay lighting
  • Outdoor area lighting
  • Horticultural lighting
  • Architectural lighting

Features:

  • High luminous flux
  • Long operating life
  • Low thermal resistance
  • Wide viewing angle
  • Robust package design
  • RoHS compliant

Benefits:

  • Provides bright and efficient illumination.
  • Reduces maintenance and replacement costs due to extended lifespan.
  • Efficient heat dissipation ensures stable performance.
  • Provides uniform light distribution.
  • Withstands harsh environmental conditions.
  • Environmentally friendly.

Additional Details:

The LXML-PD01-0030 requires effective thermal management for optimal performance and longevity. It is designed for surface mounting on a metal core printed circuit board (MCPCB) or similar thermally conductive substrate. Detailed specifications, including electrical, optical, and thermal characteristics, are available in the Lumileds datasheet. Care must be taken during soldering to avoid damage to the LED. Optical design considerations, such as the use of lenses or reflectors, should be made to optimize light distribution for the specific application.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.3442
OSRAM Opto Semiconductors Inc.
EMITTER IR / Infrared (IR) Emitter 950nm 2.9V 1.5A 224mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.7316
Rohm Semiconductor
LED GRN/YELLOW DIFFUSED 1315 SMD / Green, Yellow 572nm Green, 590nm Yellow LED Indication - Discrete 2.2V Green, 2.2V Yellow 0605 (1513 Metric)
Lowest to $0.1839
Rohm Semiconductor
LED GREEN CLEAR 2PLCC SMD / Green 560nm LED Indication - Discrete 2V 2-PLCC
Need more? Email Us
Rohm Semiconductor
Led, 0805, Red, 2.5MCD, 620NM
Lowest to $0.2911
Rohm Semiconductor
LED ORANGE CLEAR 1006 SMD / Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)
Lowest to $0.0838
Rohm Semiconductor
LED RED DIFFUSED T/H / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us
Lumex Opto/Components Inc.
LED GREEN/YELLOW CLEAR 1210 SMD / Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)
Need more? Email Us
Rohm Semiconductor
LED YELLOW CLEAR 1006 SMD / Yellow 585nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Lowest to $0.0961

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess