EN
  • EN
  • DE

OMAP3525ECBB

Part No OMAP3525ECBB
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 600MHZ 515FCBGA / SOC OMAP3 ARM Cortex A8 65nm 515-Pin POP-FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (12x12)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 790908-OMAP3525ECBB
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3525
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OMAP3525ECBB CAD Model

Description

The OMAP3525ECBB is a highly sophisticated system-on-chip (SoC) from Texas Instruments, designed to meet the demanding needs of modern multimedia and mobile applications. This powerful SoC is part of the OMAP™ 3 platform, which is renowned for its high-performance processing capabilities and energy efficiency.

Key Features:

  • ARM Cortex-A8 Core: At the heart of the OMAP3525ECBB is an ARM Cortex-A8 processor that can run up to 600 MHz, offering a balance of performance and power consumption for a wide array of devices.
  • 2D/3D Graphics Acceleration: Integrated PowerVR™ SGX graphics accelerator enables advanced 2D and 3D graphics for an immersive user experience.
  • IVA 2+ Audio and Video Processor: The second-generation Image, Video, Audio (IVA 2+) processor supports multiple video codecs, making it ideal for multimedia applications.
  • High-Resolution Display Support: The OMAP3525ECBB supports high-resolution displays, allowing for sharp and clear visuals on portable devices.
  • Memory Flexibility: The SoC is compatible with a variety of memory types, including DDR, DDR2, and NAND Flash, providing flexibility for system designers.
  • Advanced Peripherals: It includes a range of peripherals such as USB 2.0 OTG, MMC/SD/SDIO card interfaces, and a Camera Image Signal Processor (ISP) for image capture and processing.

Applications:

The OMAP3525ECBB is ideal for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Automotive Infotainment
  • Portable Navigation Devices
  • Industrial and Medical Applications

With its robust multimedia processing capabilities and support for various operating systems, the OMAP3525ECBB by Texas Instruments is a versatile and powerful solution for any application requiring high-performance computing and advanced graphics.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess