Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14)
Manufacturer Texas Instruments
Series OMAP-35xx
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-A8
Speed 600MHz
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 515-VFBGA, FCBGA
Case / Package 515-POP-FCBGA (14x14)
Family Name OMAP3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929571-OMAP3503DCBC
Ultra Librarian 3D Model Ultra Librarian OMAP3503DCBC CAD Model

Description

The OMAP3503DCBC is a highly integrated device designed and manufactured by Texas Instruments, known for its exceptional performance and versatility in the mobile computing and multimedia domain. This system-on-chip (SoC) is part of the OMAP 3 series, which stands for Open Multimedia Applications Platform, and is specifically engineered to deliver a rich user experience in a variety of applications.

At the heart of the OMAP3503DCBC lies an ARM Cortex-A8 processor core, which operates at a speed that can support a wide range of applications, from mobile phones to industrial computing. This core is renowned for its high-efficiency architecture that balances power consumption with robust computational capabilities, making it an ideal choice for battery-powered devices.

The SoC also includes a POWERVRâ„¢ SGX graphics accelerator, which provides outstanding graphics performance for 3D and 2D graphics. This feature ensures smooth and visually appealing graphics rendering, which is crucial for gaming, navigation, and user interface transitions. The integration of this graphics accelerator allows for an enhanced multimedia experience and supports high-resolution displays.

Furthermore, the OMAP3503DCBC comes with a range of integrated peripherals that enhance its connectivity and usability. These include a USB 2.0 On-The-Go (OTG) interface, a high-speed MMC/SDIO card interface, and a Camera Image Signal Processor (ISP) that supports high-resolution image capture. This level of integration not only saves space on the device but also reduces power consumption and enhances overall system performance.

For developers and manufacturers, the OMAP3503DCBC offers an array of development tools and software support that simplify the design process and reduce time-to-market. Texas Instruments provides comprehensive documentation, reference designs, and active community support to assist in the development of cutting-edge products using this SoC.

In summary, the OMAP3503DCBC from Texas Instruments is a powerful and efficient solution for modern multimedia and computing applications. Its combination of a high-performance ARM core, advanced graphics capabilities, and a suite of integrated peripherals make it a top choice for designers looking to create innovative and power-sensitive products.

You May Also Be Interested in

Intel
IC Mpu I960 33MHZ 196BGA
Need more? Email Us
ECAD model for WL80960JA332
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1840 $92.3680
3+ $37.8946 $113.6838
5+ $36.7104 $183.5520
6+ $35.5262 $213.1572
8+ $34.3420 $274.7360
10+ $30.7893 $307.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention