Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 423-LFBGA, FCBGA
Manufacturer Package 423-FCBGA (16x16)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
RoHS State Request Verification
Win Source Part Number 1232943-OMAP3525DCUS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3525
Introduction Date February 01, 2010
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian OMAP3525DCUS CAD Model

Description

The OMAP3525DCUS is a highly sophisticated system-on-chip (SoC) from Texas Instruments, designed to deliver exceptional performance and efficiency for a wide range of applications. This powerful product is part of the OMAP™ 3 processor family, which is renowned for its advanced multimedia processing capabilities and low-power consumption.

Key Features:

  • High-Performance ARM Core: At the heart of the OMAP3525DCUS is an ARM Cortex-A8 processor core, which operates at speeds up to 600 MHz. This core provides the computational power necessary for intensive applications, including 3D gaming, high-definition video, and complex image processing.
  • Integrated Graphics Processing: The device includes a POWERVR™ SGX graphics accelerator that supports OpenGL ES 2.0, enabling rich 3D graphics and smooth user interface experiences.
  • Advanced Video Capabilities: The SoC features a TMS320C64x+™ DSP for advanced video processing, which supports a variety of codecs and enables high-quality video playback and recording.
  • Multiple Connectivity Options: OMAP3525DCUS offers a range of connectivity options, including USB 2.0, Camera Interface, and high-speed UART, making it ideal for connecting to a variety of peripherals and devices.
  • Low Power Consumption: Designed with power efficiency in mind, the OMAP3525DCUS is optimized for battery-powered devices, ensuring longer operation times and reduced energy costs.

Applications:

The OMAP3525DCUS is versatile and can be used in a multitude of applications. It is particularly well-suited for portable devices such as smartphones, tablets, and handheld gaming consoles. Additionally, it is an excellent choice for embedded applications like automotive infotainment systems, digital signage, and industrial automation.

Technical Specifications:

  • CPU: ARM Cortex-A8 up to 600 MHz
  • Graphics: POWERVR SGX Graphics Accelerator
  • DSP: TMS320C64x+ DSP
  • Memory Interface: Supports various types of SDRAM
  • Operating Temperature Range: -40°C to 85°C
  • Package: 423-pin BGA

With its combination of performance, power efficiency, and multimedia capabilities, the OMAP3525DCUS from Texas Instruments represents a premier choice for designers looking to create cutting-edge products with long battery life and high-end features.

You May Also Be Interested in

Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention