EN
  • EN
  • DE

SY89531LHC

Part No SY89531LHC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V, PRECISION, 33MHz to 500MHz PROGRAMMABLE LVPECL AND HSTL BUS CLOCK SYNTHESIZER | IC SYNTHESIZR LVPECL/HSTL 64TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Type Clock/Frequency Synthesizer
PLL Yes
Input Crystal
Output HSTL, LVPECL
Frequency - Max 500MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 1.6V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-EP-TQFP
Family Part Number SY89531
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1263170-SY89531LHC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89531LHC CAD Model

Description

The SY89531LHC, a high-performance, precision clock synthesizer from Microchip Technology, is designed to meet the rigorous demands of today's complex digital systems. This advanced integrated circuit is part of Microchip's extensive lineup of clock generation and distribution products, targeted towards applications that require reliable and accurate clock signals.

Key Features

  • High Precision: The SY89531LHC offers excellent frequency stability and accuracy, ensuring that your system operates with the timing precision required for high-speed data transfer and synchronization.
  • Low Jitter: With its low-jitter performance, this device is ideal for applications where signal integrity is paramount, such as in telecommunications, data communications, and high-performance computing.
  • Flexible Outputs: The device provides multiple configurable outputs, allowing designers to tailor the clock outputs to specific needs of various subsystems.
  • Wide Frequency Range: It supports a broad range of output frequencies, giving you the versatility to use it in a multitude of applications without the need for multiple different clock sources.
  • Programmability: Users can program the device through a serial or parallel interface, offering ease of integration and flexibility in use.
  • Power Efficiency: Designed with power efficiency in mind, the SY89531LHC helps to reduce the overall power consumption of your system, making it suitable for energy-sensitive applications.

Applications

The SY89531LHC is a versatile solution that can be used in a wide array of applications. Its performance characteristics make it an excellent choice for:

  • Networking equipment such as routers, switches, and base stations
  • Storage systems including SAN, NAS, and RAID controllers
  • Data center infrastructure and high-performance servers
  • Test and measurement equipment
  • Industrial control systems

Microchip Technology's SY89531LHC is not just a clock synthesizer; it is a critical building block for systems that demand the highest levels of performance and reliability. With its combination of precision, flexibility, and efficiency, the SY89531LHC is poised to be a key component in your next high-speed digital design.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.8632 $83.5896
6+ $22.8621 $137.1726
8+ $22.1483 $177.1864
11+ $21.4333 $235.7663
14+ $20.7195 $290.0730
19+ $18.5759 $352.9421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess