EN
  • EN
  • DE

MSP432P401RIRGCR

Part No MSP432P401RIRGCR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64VQFN / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP432™
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.62V ~ 3.7V
Data Converters A/D 14x14b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number MSP432
Other Names 296-45565-2,MSP432P401RIRGCR,296-45565-1,296-45565-6
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261934-MSP432P401RIRGCR
Ultra Librarian 3D Model Ultra Librarian MSP432P401RIRGCR CAD Model

Description

The Texas Instruments MSP432P401RIRGCR is a powerful microcontroller that combines high performance and low power consumption, making it an ideal choice for a wide range of applications. This microcontroller is part of the MSP432P4xx family and is designed with a 32-bit ARM Cortex-M4F core, which offers a balanced approach to energy efficiency and processing capability.

Key Features

  • Clock System: The MSP432P401RIRGCR operates at a frequency of up to 48MHz, providing swift processing speeds for complex tasks and algorithms.
  • Memory: It comes with a generous memory configuration, including 256KB of Flash memory and 64KB of RAM, which is ample space for storing code and handling data operations.
  • Energy Efficiency: One of the standout features of this microcontroller is its ultra-low-power operation. It is designed to maximize battery life in portable applications, with multiple power-saving modes to reduce consumption when full power is not necessary.
  • Analog and Digital Peripherals: The MSP432P401RIRGCR is equipped with a range of peripherals including multiple 16-bit timers, a 14-bit analog-to-digital converter (ADC) with up to 24 channels, and digital peripherals that support serial communication protocols like I2C, SPI, and UART.
  • Package and Temperature Range: This microcontroller is available in a 64-pin VQFN package and is specified for operation from -40°C to 85°C, making it robust for use in various environmental conditions.
  • Development Support: Texas Instruments offers extensive development support for the MSP432P401RIRGCR, including software libraries, development boards, and a comprehensive integrated development environment (IDE) to accelerate the design process.

Applications

The MSP432P401RIRGCR is versatile and can be used in a multitude of applications. It is particularly well-suited for industrial control systems, smart home devices, portable medical equipment, and energy-harvesting applications. Its combination of processing power and energy efficiency also makes it a good choice for sensor interfacing, data collection, and IoT (Internet of Things) devices.

In summary, the Texas Instruments MSP432P401RIRGCR microcontroller offers a robust set of features designed for developers who require a balance between performance and power efficiency in their embedded systems. With its extensive support and flexible capabilities, it stands as a solid choice for a variety of electronics projects and commercial products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9829 $74.9487
5+ $20.4988 $102.4940
8+ $19.8582 $158.8656
11+ $19.2176 $211.3936
14+ $18.5770 $260.0780
19+ $16.6553 $316.4507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,060 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess