EN
  • EN
  • DE

XC61AN3001MR

Part No XC61AN3001MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412973-XC61AN3001MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AN3001MR CAD Model

Description

The XC61AN3001MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a predetermined threshold. This is a critical function for preventing data corruption and ensuring stable operation of microcontrollers, CPUs, and other sensitive electronic components during power-up, power-down, or brownout conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up and brownout conditions.
  • CPU Reset Circuits: Ensures a clean reset for CPUs to prevent data corruption and system instability.
  • Power Supply Monitoring: Monitors the voltage level of power supplies and generates an alarm or shutdown signal when the voltage falls outside the acceptable range.
  • Battery-Powered Devices: Manages battery voltage levels and prevents deep discharge, extending battery life.
  • Industrial Control Systems: Monitors power supply voltages in critical industrial control systems to ensure reliable and safe operation.

Features

  • Precise Voltage Detection: Accurate monitoring of power supply voltage.
  • Low Power Consumption: Minimizes power drain on the system.
  • Small Package: Available in compact packages for space-constrained applications.
  • Open Drain Output: Allows for flexible interfacing with various microcontroller and CPU architectures.
  • Hysteresis: Prevents chattering and ensures stable reset signals.

Benefits

  • Prevents Data Corruption: Ensures that data is not corrupted during power-up or brownout conditions.
  • Ensures System Stability: Provides a reliable reset signal to prevent system crashes and erratic behavior.
  • Extends Battery Life: Low power consumption helps to extend the battery life of portable devices.
  • Simplifies Circuit Design: Integrated voltage detection and reset functionality simplifies circuit design.
  • Improves System Reliability: Prevents system failures due to voltage fluctuations.

This specific model, the XC61AN3001MR, has a detection voltage of 3.0V. It is typically housed in a small surface-mount package, making it ideal for high-density circuit boards. The open drain output requires an external pull-up resistor. It is designed for operation across a broad temperature range, making it suitable for harsh environments. This device provides highly accurate and stable detection, ensuring reliable system operation across varying temperature and voltage conditions. It is commonly employed in applications requiring reliable power management and system reset functionality.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess