EN
  • EN
  • DE

MSP432P4011IRGCT

Part No MSP432P4011IRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 48MHz 2MB (2M x 8) FLASH 64-VQFN (9x9)
Manufacturer Texas Instruments
Series MSP432™ SimpleLink™
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.7V
Data Converters A/D 14x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name MSP432P4011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-48849-1, 296-48849-2, 296-48849-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928204-MSP432P4011IRGCT
Ultra Librarian 3D Model Ultra Librarian MSP432P4011IRGCT CAD Model

Description

Overview of the MSP432P4011IRGCT Microcontroller

The MSP432P4011IRGCT is a high-performance microcontroller produced by Texas Instruments, renowned for its remarkable balance between power efficiency and processing capability. This microcontroller is part of the MSP432 family, which is well-suited for a variety of applications ranging from industrial control systems to consumer electronics due to its rich set of features.

Key Features

  • Core: At the heart of the MSP432P4011IRGCT is a powerful 32-bit ARM Cortex-M4F CPU with a frequency of up to 48 MHz, providing efficient processing capabilities with floating-point unit support for math-intensive operations.
  • Memory: It is equipped with 256KB of Flash memory and 64KB of RAM, ensuring ample space for complex applications and data storage.
  • Low Power Consumption: Designed for energy-sensitive applications, this microcontroller features multiple power-saving modes, including an ultra-low-power mode to maximize battery life in portable devices.
  • Rich Peripherals: The MSP432P4011IRGCT boasts an extensive set of peripherals, including I2C, SPI, UART, and more for versatile connectivity options. It also provides a 14-bit analog-to-digital converter (ADC) for precise analog signal measurement.
  • Digital I/O: With its numerous digital I/O pins, it allows for flexible interfacing with a wide range of sensors, actuators, and other electronic components.

Applications

The MSP432P4011IRGCT is adept at handling complex tasks in applications such as:

  • Smart appliances and home automation
  • Industrial control systems
  • Portable medical devices
  • Energy management
  • Wireless sensors and IoT devices

Package and Quality

This microcontroller comes in a compact VQFN (RGZ) package with 64 pins, making it suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that each MSP432P4011IRGCT meets the highest industry standards for reliability and performance.

With its advanced architecture, efficient power management, and versatile peripherals, the MSP432P4011IRGCT from Texas Instruments stands out as an excellent choice for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess