EN
  • EN
  • DE

TLV320AIC3104IRHBR

Part No TLV320AIC3104IRHBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 24BIT SER 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 102
Dynamic Range, ADCs / DACs (db) Typ 93 / 97
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 033026-TLV320AIC3104IRHBR
Family Name TLV320AIC3104
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Audio, Consumer Electronics, Portable Devices, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3104IRHBR CAD Model

Description

The TLV320AIC3104IRHBR from Texas Instruments is a versatile and high-performance audio codec that is designed to meet the rigorous demands of many audio data conversion applications. This codec integrates a range of features that make it an ideal choice for manufacturers and developers looking to incorporate high-quality audio functionality into their products.

At the heart of the TLV320AIC3104IRHBR lies a 24-bit delta-sigma stereo audio ADC and DAC that provides exceptional sound quality and a wide dynamic range. This makes the codec suitable for applications such as professional audio recording equipment, high-fidelity music playback devices, and sophisticated voice communication systems.

One of the key features of the TLV320AIC3104IRHBR is its low-power consumption, which is critical for battery-powered devices. The codec operates on a single 1.8V analog power supply and a 1.42V to 3.6V digital power supply, offering design flexibility and efficiency. Additionally, it supports a variety of audio interfaces, including I2S, DSP, and right-justified formats, providing versatility in system design and integration.

The device also comes with programmable input and output analog gains, a fully programmable array of on-chip digital signal processing (DSP) including a 5-band equalizer, and a range of mixing, multiplexing, and volume control features. These built-in processing capabilities allow for significant customization and fine-tuning of audio signals, which can enhance the end-user experience.

For ease of integration, the TLV320AIC3104IRHBR is available in a compact 32-pin QFN package and is characterized for operation over the industrial temperature range of -40°C to 85°C. Its small footprint and temperature resilience make it a reliable choice for portable and space-constrained applications as well as those operating in harsh environments.

In summary, the TLV320AIC3104IRHBR is a feature-rich audio codec that delivers high-quality audio conversion, extensive programmability, and efficient power management. It is a testament to Texas Instruments' commitment to providing advanced integrated circuits for the audio market.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4979 $52.4265
85+ $1.2291 $104.4735
130+ $1.1907 $154.7910
175+ $1.1523 $201.6525
225+ $1.1139 $250.6275
305+ $0.9986 $304.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,260 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess