EN
  • EN
  • DE

MSP432E401YTPDTR

Part No MSP432E401YTPDTR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series SimpleLink™
Package Reel - TR
Number of I/O 90
Family Name MSP432E401
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-47509-1, 296-47509-2, 296-47509-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851553-MSP432E401YTPDTR
Ultra Librarian 3D Model Ultra Librarian MSP432E401YTPDTR CAD Model

Description

Product Overview: MSP432E401YTPDTR

The MSP432E401YTPDTR microcontroller is a cutting-edge component from Texas Instruments, renowned for its high performance and energy efficiency. This device is part of the MSP432E4 family, which is well-suited for a wide range of industrial applications, including factory automation, Internet of Things (IoT), and networking equipment.

Key Features

  • Core: The MSP432E401YTPDTR is built around an ARM® Cortex®-M4F core, which operates at a frequency of up to 120 MHz. This core is highly efficient and provides a floating-point unit (FPU) for precise computational operations, making it ideal for complex algorithms and control systems.
  • Memory: It comes equipped with a substantial amount of memory, including 256KB of SRAM and 1MB of flash memory. This ensures ample space for application code and data storage, facilitating robust and sophisticated applications.
  • Connectivity: This microcontroller offers a range of connectivity options, including Ethernet MAC+PHY, USB 2.0, CAN, I2C, SPI, and UART interfaces. These features enable seamless integration into connected systems and allow for easy communication with other devices and peripherals.
  • Integrated Peripherals: The MSP432E401YTPDTR contains a host of integrated peripherals, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and PWM outputs, which are essential for monitoring and controlling various electronic components.
  • Power Efficiency: A hallmark of the MSP432 family is its power efficiency. This microcontroller features multiple power modes, allowing developers to optimize for low power consumption without sacrificing performance.
  • Package: The device comes in a 64-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications while providing enough pins for interfacing with external hardware.
  • Temperature Range: It operates over an industrial temperature range, which ensures reliability and stability in a variety of harsh environments.

Applications

The MSP432E401YTPDTR is versatile and can be used in many applications. Its robust set of features and connectivity options make it particularly well-suited for:

  • Industrial control systems
  • Building automation
  • Smart grid infrastructure
  • IoT devices
  • Networking equipment
  • Medical devices
  • Consumer electronics

With its balance of performance, energy efficiency, and rich peripheral set, the MSP432E401YTPDTR from Texas Instruments is an excellent choice for engineers and developers looking to create advanced and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8198 $71.4594
6+ $19.5445 $117.2670
8+ $18.9337 $151.4696
11+ $18.3229 $201.5519
15+ $17.7122 $265.6830
19+ $15.8799 $301.7181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess