EN
  • EN
  • DE

MSP432E401YTPDT

Part No MSP432E401YTPDT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series SimpleLink™
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, QSSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, QEI, WDT
Number of I/O 90
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage - Operating 1.14V ~ 3.63V
Data Converters A/D 20x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Base Product Number MSP432E401
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-47559-1-ND,296-47559-6INACTIVE,296-47559-2-ND,296-47559-2INACTIVE,296-47559-2,296-47559-1,296-47559,296-47559-6,296-47559-6-ND
Standard Package 90
Win Source Part Number 1020620-MSP432E401YTPDT
Ultra Librarian 3D Model Ultra Librarian MSP432E401YTPDT CAD Model

Description

The Texas Instruments MSP432E401YTPDT is a highly capable microcontroller that serves as an integral part of many embedded systems. This powerful MCU is designed for various applications, including industrial control, remote sensing, and Internet of Things (IoT) devices, where efficiency, reliability, and performance are of paramount importance.

Key Features:

  • High-Performance ARM Cortex-M4F Core: At the heart of the MSP432E401YTPDT is a 32-bit ARM Cortex-M4F core, which provides a maximum speed of 120 MHz. It also includes a floating-point unit (FPU) for efficient handling of computations.
  • Generous Memory: The device comes with a substantial memory capacity, featuring 256KB of SRAM and 1MB of flash memory, allowing for robust and complex applications.
  • Advanced Connectivity: With integrated Ethernet MAC+PHY, USB OTG, and CAN interfaces, this microcontroller offers versatile connectivity options suitable for networked applications.
  • Analog and Digital Peripherals: A suite of peripherals complements the MSP432E401YTPDT, including ADCs, DACs, PWM outputs, and timers, enabling a wide range of analog and digital functionalities.
  • Low Power Consumption: True to Texas Instruments' commitment to power efficiency, this MCU features multiple power-saving modes, making it ideal for battery-operated or power-conscious applications.
  • Robust Security Features: With hardware encryption modules, the MSP432E401YTPDT ensures secure data communication, which is crucial for IoT devices.

Package and Temperature Range:

The MSP432E401YTPDT comes in an LQFP (Low-Profile Quad Flat Package) with 128 pins, providing ample I/O options for interfacing with external components. It operates over an industrial temperature range of -40°C to 85°C, ensuring reliability under various environmental conditions.

Development and Support:

Texas Instruments provides comprehensive development support for the MSP432E401YTPDT with software libraries, development kits, and a strong online community. TI's development ecosystem helps accelerate product design and brings applications to market faster.

Applications:

This microcontroller is ideal for a range of applications, including but not limited to industrial automation, building automation, smart energy solutions, and portable electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1052 $76.2104
4+ $31.2658 $125.0632
5+ $30.2888 $151.4440
7+ $29.3117 $205.1819
9+ $28.3347 $255.0123
12+ $25.4035 $304.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess