EN
  • EN
  • DE

MSP430TCH5ERHBT

Part No MSP430TCH5ERHBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 16BIT HAPTICS 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Haptics and Capacitive Touch Controller
Program Memory Type FLASH (16 kB)
Controller Series MSP430
Data RAM Size 512 x 8
Number of I/O 24
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN
Win Source Part Number 208854-MSP430TCH5ERHBT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian MSP430TCH5ERHBT CAD Model

Description

The MSP430TCH5ERHBT is a high-performance, mixed-signal microcontroller from Texas Instruments, a renowned global semiconductor company.

  • CPU: 16-bit RISC
  • Registers: 16-bit
  • DCO Wake-up Time: Less than 1 μs
  • Timer: 16-bit
  • Analog Comparator: Versatile
  • ADC: Integrated multi-channel
  • Flash Memory: Up to 32KB
  • RAM: 1KB
  • Communication Interfaces: SPI, I2C, UART
  • Voltage Range: 1.8V to 3.6V
  • Package: 32-pin QFN

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess