EN
  • EN
  • DE

MSP430I2030TRHBT

Part No MSP430I2030TRHBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit MSP430 RISC 16KB Flash 2.5V/3.3V 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430I2xx
Packaging Reel package
Core Size 16-Bit
Speed 16.384Mhz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 3x24b Sigma-Delta
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 789856-MSP430I2030TRHBT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430I2030
Introduction Date September 12, 2014
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430I2030TRHBT CAD Model

Description

The Texas Instruments MSP430I2030TRHBT is a highly integrated, low-power microcontroller that is part of the MSP430 family, designed for industrial and metering applications. This 16-bit microcontroller combines a rich set of peripherals with a flexible clock system and a powerful CPU to offer a versatile solution for a wide range of embedded systems.

Key Features:

  • Integrated Memory: The MSP430I2030TRHBT comes with 32KB of flash memory and 2KB of RAM, providing ample space for complex applications and data buffering.
  • Low Power Consumption: A hallmark of the MSP430 family, this microcontroller features multiple power-saving modes, including an ultra-low power standby mode, making it ideal for battery-powered and energy-harvesting applications.
  • Analog and Digital Peripherals: It includes a 10-bit analog-to-digital converter (ADC), a comparator, and a versatile timer system for PWM generation or time-based measurements, enhancing its capabilities in control systems.
  • Communication Interfaces: The device supports a variety of communication protocols such as SPI, I2C, and UART, allowing for easy integration with sensors, actuators, and other microcontrollers or processors.
  • Robust Clock System: With a flexible clock system that includes a crystal oscillator, a frequency-locked loop (FLL), and a very low-frequency oscillator, the MSP430I2030TRHBT ensures accurate timing for both communication interfaces and real-time events.
  • Package and Temperature Range: The microcontroller is available in a 32-pin QFN package and is rated for an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications:

The MSP430I2030TRHBT is particularly well-suited for industrial and metering applications, including:

  • Smart grid and energy metering
  • Home and building automation
  • Industrial sensors and controls
  • Portable instrumentation
  • Consumer electronics

With its combination of low power consumption, robust peripheral set, and extensive communication support, the Texas Instruments MSP430I2030TRHBT microcontroller is an excellent choice for developers looking to create efficient and reliable industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7017 $51.8238
33+ $3.0373 $100.2309
51+ $2.9423 $150.0573
71+ $2.8474 $202.1654
91+ $2.7525 $250.4775
122+ $2.4678 $301.0716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess