EN
  • EN
  • DE

MSP430G2232IRSA16T

Part No MSP430G2232IRSA16T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 16QFN / MCU 16-bit MSP430 RISC 2KB Flash 2.5V/3.3V 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 10
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 789831-MSP430G2232IRSA16T
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2232
Introduction Date October 31, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2232IRSA16T CAD Model

Description

The MSP430G2232IRSA16T is a microcontroller unit (MCU) from Texas Instruments (TI), designed for low-power and high-performance applications. As part of the MSP430 family, this MCU is well-suited for a variety of applications, including industrial control systems, consumer electronics, and portable medical devices. The MSP430G2232IRSA16T is renowned for its efficient power management and robust set of features.

Key Features

  • Low Power Consumption: The device operates with a typical active mode current of 230 µA and a standby mode current of 0.5 µA, making it ideal for battery-powered and energy-harvesting applications.
  • CPU: A 16-bit RISC architecture allows for efficient processing and fast instruction execution, which is critical for real-time applications.
  • Memory: The MSP430G2232IRSA16T comes with 2KB of flash memory and 128B of RAM, providing ample space for code and data storage for small to medium complexity applications.
  • Digital and Analog Peripherals: It includes a variety of peripherals such as an 8-channel 10-bit analog-to-digital converter (ADC), watchdog timer, and general-purpose I/O pins, which enhance its versatility in interfacing with other components.
  • Communication: Integrated serial communication facilities support SPI and I2C, enabling the MCU to communicate with sensors, memory, and other peripherals.
  • Package: The MSP430G2232IRSA16T is available in a small 16-pin QFN package, which is suitable for space-constrained applications.

Applications

The MSP430G2232IRSA16T is designed to address the needs of a wide range of applications due to its low power consumption and rich feature set. It is particularly well-suited for:

  • Portable and wearable devices
  • Wireless sensing and monitoring systems
  • Energy management and metering
  • Smart home automation
  • Industrial controls and automation

Support & Resources

TI provides extensive support and resources for the MSP430G2232IRSA16T, including development tools, reference designs, and technical documentation to assist developers in bringing their projects to life efficiently. A strong community and professional support network further enhance the user experience, ensuring that developers can leverage the full potential of the MCU in their designs.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4850 $51.9750
85+ $1.2185 $103.5725
130+ $1.1804 $153.4520
180+ $1.1424 $205.6320
230+ $1.1043 $253.9890
305+ $0.9900 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess