EN
  • EN
  • DE

MSP430G2132IRSA16T

Part No MSP430G2132IRSA16T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 16QFN / MCU 16-bit MSP430 RISC 1KB Flash 2.5V/3.3V 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 10
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 789823-MSP430G2132IRSA16T
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2132
Introduction Date October 31, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2132IRSA16T CAD Model

Description

Overview of MSP430G2132IRSA16T

The MSP430G2132IRSA16T is a highly capable microcontroller unit (MCU) from Texas Instruments, designed for low-power and high-performance applications. This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and versatile feature set, making it an ideal choice for a wide range of embedded systems.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is built on a powerful 16-bit RISC architecture that enables efficient processing and fast execution of instructions, which is crucial for time-sensitive applications.
  • Low Power Consumption: The MSP430G2132IRSA16T is designed with Texas Instruments' unique low-power design, which allows for extended battery life in portable devices. It features multiple power-saving modes, including active, standby, and off modes.
  • Integrated Peripherals: This MCU includes a variety of built-in peripherals, such as a 10-bit analog-to-digital converter (ADC), watchdog timer, and a universal serial communication interface, providing designers with the tools to create complex applications without the need for additional components.
  • Memory: It comes with 2KB of flash memory and 128B of RAM, offering ample space for program storage and data manipulation.
  • Digital I/O: The device features multiple general-purpose input/output (GPIO) pins that support interrupt capabilities, allowing for a responsive interface with external hardware.
  • Package: The MSP430G2132IRSA16T is available in a compact 16-pin QFN package, which is suitable for space-constrained applications.

Applications

The versatility of the MSP430G2132IRSA16T makes it suitable for a vast array of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Networking
  • Energy Management
  • Industrial Control Systems
  • Portable Medical Devices

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support ecosystem for the MSP430 family. This includes development tools, software libraries, and extensive documentation, helping to reduce development time and accelerate time-to-market. Additionally, the MSP430 community is an active and resourceful environment where developers can share insights and collaborate on projects.

The MSP430G2132IRSA16T is not only a testament to Texas Instruments' commitment to quality and innovation, but also a reliable and cost-effective solution for designers looking to develop advanced and power-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess