EN
  • EN
  • DE

MSP430FW423IPMR

Part No MSP430FW423IPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 64LQFP / MCU 16-bit MSP430 RISC 8KB Flash 2.5V/3.3V 64-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x4xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 789816-MSP430FW423IPMR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430FW423
Introduction Date August 15, 2010
ECCN EAR99
Country of Origin Philippines, TaiwanTaiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FW423IPMR CAD Model

Description

Introducing the MSP430FW423IPMR Microcontroller from Texas Instruments

Delve into the world of embedded systems with the MSP430FW423IPMR, a highly capable microcontroller from Texas Instruments, designed to cater to a wide array of applications. This microcontroller is part of the MSP430 family, which is renowned for its low power consumption and robust performance in various environments.

The MSP430FW423IPMR is an integrated circuit that operates with an efficient 16-bit RISC architecture, ensuring swift and reliable processing for real-time applications. With a maximum CPU speed of 8 MHz, it strikes a perfect balance between speed and power efficiency, making it an ideal choice for battery-powered and portable devices.

Equipped with 16KB of flash memory and 512 bytes of RAM, this microcontroller provides ample space for your firmware and data storage needs. The flash memory is particularly advantageous due to its endurance and reliability, allowing for extensive read/write cycles without compromising data integrity.

One of the standout features of the MSP430FW423IPMR is its versatile range of built-in peripherals. It includes a 10-bit analog-to-digital converter (ADC) that allows for precise measurement of analog signals, which is crucial for sensor-based applications. Additionally, it boasts a rich set of communication interfaces, including SPI and UART, enabling seamless data exchange with other devices and systems.

For those concerned with power management, the MSP430FW423IPMR excels with its various low-power modes, which significantly extend the battery life of the end product. Whether your application requires active, standby, or off modes, this microcontroller can adapt to minimize energy consumption without sacrificing performance.

Designed in a compact 64-LQFP (Low Profile Quad Flat Package), the MSP430FW423IPMR is suitable for space-constrained applications, maintaining a small footprint while delivering full functionality. Its wide operating temperature range ensures reliability across different environments, from industrial to consumer applications.

In summary, the MSP430FW423IPMR from Texas Instruments is a powerful and versatile microcontroller that offers a comprehensive solution for designers looking to create efficient, low-power, and feature-rich embedded systems. Whether for industrial control, consumer electronics, or IoT devices, this microcontroller is engineered to meet the demands of modern technology.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6062 $57.6372
13+ $7.8820 $102.4660
20+ $7.6357 $152.7140
28+ $7.3894 $206.9032
35+ $7.1431 $250.0085
47+ $6.4042 $300.9974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess