EN
  • EN
  • DE

MSP430FR59941IRGZT

Part No MSP430FR59941IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FRAM 48VQFN / MCU 16-bit ARM Cortex M0+ RISC 256KB FRAM 3.3V 48-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (256K x 8)
Program Memory Type FRAM
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal/External
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 789799-MSP430FR59941IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430FR59941
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR59941IRGZT CAD Model

Description

The MSP430FR59941IRGZT is a powerful and versatile microcontroller from Texas Instruments, designed to cater to a wide range of embedded applications. This microcontroller is part of the MSP430 family, which is renowned for its low power consumption and high performance.

At the heart of the MSP430FR59941IRGZT lies a 16-bit RISC CPU, which operates at a maximum frequency of 16 MHz. It boasts an integrated Ferroelectric Random Access Memory (FRAM), which provides a unique combination of speed, flexibility, and endurance, making it an ideal choice for applications requiring frequent or rapid data writes.

The device comes equipped with 64KB of FRAM and 2KB of SRAM, offering ample storage for both program code and data. Its rich set of peripherals includes multiple communication interfaces such as I2C, SPI, and UART, which enable easy connectivity with other devices and sensors.

Additionally, the MSP430FR59941IRGZT features a 12-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, a real-time clock, and an array of timers that support high-precision operations. With its built-in 32kHz crystal oscillator and the ability to operate with an external clock source, this microcontroller ensures accurate timing for time-sensitive tasks.

Safety and security are also a priority in the design of this microcontroller. It includes enhanced watchdog timers and a supply voltage supervisor to maintain system integrity. The MSP430FR59941IRGZT supports low-power operation modes, which significantly extend battery life in portable devices.

This microcontroller is housed in a VQFN (Very Thin Quad Flat Non-leaded) package with 48 pins, making it compact enough for space-constrained applications while still offering sufficient I/O options for complex projects.

Whether it's for industrial, consumer, or automotive applications, the MSP430FR59941IRGZT by Texas Instruments stands out as a reliable and efficient solution for designers looking to optimize their systems for power consumption without compromising on performance.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1839 $51.5517
8+ $14.0997 $112.7976
11+ $13.6590 $150.2490
16+ $13.2184 $211.4944
20+ $12.7778 $255.5560
27+ $11.4560 $309.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess