EN
  • EN
  • DE

K4B4G0846D-HCK0

Part No K4B4G0846D-HCK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940765-K4B4G0846D-HCK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G0846D-HCK0 CAD Model

Description

The Samsung K4B4G0846D-HCK0 is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. This memory chip is designed for applications that demand efficient data handling, high-speed processing, and substantial storage capacity. As a DDR3 device, it balances speed, power efficiency, and density.

Applications

  • Desktop PCs: Used as primary system memory to accelerate application loading and support multitasking.
  • Laptops: Supports efficient operation and extended battery life in portable computers.
  • Gaming Consoles: Enhances gaming experiences by providing fast data access and reducing load times.
  • Embedded Systems: Integrated into embedded applications where reliable and high-speed memory is essential.

Features

  • High Bandwidth: Provides fast data transfer rates, optimizing overall system performance.
  • Low Voltage: Operates at a reduced voltage, enhancing power efficiency and minimizing heat generation.
  • High Capacity: Offers substantial memory capacity in a compact form factor.
  • DDR3 Standard: Compliant with DDR3 specifications, ensuring broad compatibility across various systems.

Benefits

  • Enhanced System Speed: Faster memory access speeds up application loading and overall system performance.
  • Energy Savings: Lower power consumption leads to longer battery life in portable devices and reduced energy costs.
  • Improved Multitasking: Enables smooth operation of multiple applications simultaneously.
  • Reliable Operation: Samsung's manufacturing expertise ensures stable and dependable performance.

Additional Details

The K4B4G0846D-HCK0 DDR3 SDRAM chip is engineered to meet the demands of diverse computing applications, offering a blend of performance, power efficiency, and reliability. It is crucial to consult the product datasheet for specific voltage, frequency, and timing specifications to ensure proper integration and optimal functionality within the intended system.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess