EN
  • EN
  • DE

MSP430FR5992IZVWR

Part No MSP430FR5992IZVWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FRAM 87NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CPUXV2 series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 87-NFBGA (6x6)
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 68
Program Memory Size 128KB (128K x 8)
Program Memory Type FRAM
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 20x12b
Oscillator Type External, Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 87-VFBGA
Case / Package 87-NFBGA (6x6)
Family Name 430FR5992
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-45418-1, 296-45418-2, 296-45418-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886026-MSP430FR5992IZVWR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5992IZVWR CAD Model

Description

Introducing the Texas Instruments MSP430FR5992IZVWR Microcontroller

The MSP430FR5992IZVWR is a cutting-edge microcontroller unit (MCU) from Texas Instruments, designed for high-performance and low-power operation in a wide array of applications. This MCU is part of the MSP430™ family, which is renowned for its exceptional power efficiency and robust integrated features.

At the heart of the MSP430FR5992IZVWR is a powerful 16-bit RISC CPU, which offers a seamless balance between processing power and energy conservation, making it ideal for battery-powered and portable devices. The MCU operates at a voltage range of 1.8V to 3.6V, further emphasizing its energy-saving capabilities.

Equipped with 64KB of FRAM (Ferroelectric Random Access Memory), the MSP430FR5992IZVWR provides a unique combination of speed, endurance, and versatility. FRAM allows for faster write speeds and lower power consumption compared to traditional non-volatile memory technologies, and it supports virtually unlimited read and write cycles, significantly enhancing the device's longevity and reliability.

The MSP430FR5992IZVWR also boasts a diverse set of integrated peripherals that cater to various application needs. These include an advanced 12-bit analog-to-digital converter (ADC), multiple communication interfaces such as I2C, SPI, and UART, and a DMA (Direct Memory Access) controller that facilitates data transfers without CPU intervention, thereby reducing energy consumption.

For developers looking to implement real-time operations, the MCU features a 32-bit hardware multiplier, which accelerates math-intensive tasks, and several timers that support high-precision event management. The inclusion of a multi-functional watchdog timer and a brown-out reset function ensures reliable operation under variable power conditions.

The MSP430FR5992IZVWR is housed in a compact VQFN (Very-thin Quad Flat Non-leaded) package with 38 pins, offering a space-saving solution for printed circuit board (PCB) designs. This microcontroller is an excellent choice for designers who require a balance between performance, power efficiency, and space constraints in applications such as wireless sensors, industrial control systems, and smart meters.

With its robust feature set and Texas Instruments' commitment to quality, the MSP430FR5992IZVWR is poised to be a go-to solution for engineers and developers seeking to create innovative, energy-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7687 $54.1496
19+ $5.5539 $105.5241
28+ $5.3803 $150.6484
39+ $5.2067 $203.0613
50+ $5.0332 $251.6600
67+ $4.5125 $302.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess