EN
  • EN
  • DE

H26M68003DMR

Part No H26M68003DMR
Manufacturer Hynix Semiconductor
Catalog EMMC
Description 32GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956294-H26M68003DMR
Series *
Ultra Librarian 3D Model Ultra Librarian H26M68003DMR CAD Model

Description

The H26M68003DMR is an embedded MultiMediaCard (eMMC) device manufactured by Hynix Semiconductor (now SK Hynix). It's a NAND flash memory-based storage solution integrated with a controller, simplifying the interface and management of flash memory in various applications. This eMMC device provides high-density storage, fast read/write speeds, and robust data management features.

Applications

  • Smartphones
  • Tablets
  • Embedded Systems
  • Navigation Devices
  • Digital Cameras

Features

  • NAND Flash Memory
  • Integrated Controller
  • High-Speed Data Transfer
  • Advanced Flash Management
  • JEDEC eMMC Standard Compliant

Benefits

  • Simplified System Design
  • Faster Boot Times
  • Increased Storage Capacity
  • Improved System Performance
  • Reduced Development Time

Additional Details

The H26M68003DMR eMMC device features a high-speed interface, typically operating in HS400 mode, enabling fast data transfer rates. It includes advanced flash management algorithms such as wear leveling, bad block management, and error correction code (ECC) to ensure data integrity and prolong the lifespan of the flash memory. The integrated controller handles all the complexities of flash memory management, relieving the host processor from these tasks. The device is compliant with the JEDEC eMMC standard, ensuring compatibility with various host systems. Its compact size and low power consumption make it suitable for mobile and embedded applications. The storage capacity is typically in the range of 32GB to 64GB. The operating voltage is usually 3.3V or 1.8V. The device is designed for reliable operation over a wide temperature range. The eMMC interface simplifies the integration process compared to raw NAND flash, allowing for faster product development cycles. The device also supports features like secure erase and secure trim for enhanced data security. The H26M68003DMR provides a cost-effective and high-performance storage solution for a wide range of consumer electronics and embedded systems.

You May Also Be Interested in

Samsung
16GB eMMC5.0 TLC
Lowest to $3.2617
Foresee Group
32GB eMMC 5.1 FBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $34.9254
Kingston
16GB eMMC
Lowest to $26.3910
Diodes Incorporated
64GB eMMC iNAND IX EM122 ExtTemp
Lowest to $650.0000
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade2
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $26.1941
Diodes Incorporated
32GB eMMC iNAND IX EM122 ExtTemp
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $116.5414
Samsung
64GB eMMC5.0 400MB/s 200MHz
Lowest to $26.0857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess