EN
  • EN
  • DE

MSP430FR5968IRGZR

Part No MSP430FR5968IRGZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FRAM 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202636-MSP430FR5968IRGZR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MSP430™ FRAM
Package Tape & Reel (TR)
Product Status Active
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I²C, IrDA, SCI, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian MSP430FR5968IRGZR CAD Model

Description

Introducing the MSP430FR5968IRGZR Microcontroller

The MSP430FR5968IRGZR is a powerful and versatile microcontroller from the renowned semiconductor manufacturer, Texas Instruments. This high-performance microcontroller is built on a 16-bit RISC architecture that is designed to cater to a wide range of embedded applications. The MSP430FR5968IRGZR is part of the MSP430 family, which is known for its ultra-low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

This microcontroller is equipped with a robust set of features, including 64KB of non-volatile Ferroelectric Random Access Memory (FRAM), which combines the speed of SRAM with the data retention capabilities of flash memory. The MSP430FR5968IRGZR also boasts 2KB of SRAM, providing ample space for running complex applications and storing temporary data.

With a digitally controlled oscillator (DCO) that allows the microcontroller to wake up from low-power modes to active mode in less than 10 microseconds, the MSP430FR5968IRGZR ensures quick response times in critical systems. The integrated smart analog combo consists of configurable signal chain elements, including a 16-bit analog-to-digital converter (ADC) with internal reference and sample-and-hold, which provides precise and efficient data acquisition.

The device features several communication peripherals, such as enhanced universal serial communication interfaces (eUSCI), supporting multiple serial protocols including I2C, SPI, and UART, making it highly adaptable to various communication requirements. For security and data integrity, the MSP430FR5968IRGZR includes a 256-bit AES accelerator, which ensures secure data exchange and storage.

Furthermore, the MSP430FR5968IRGZR is designed with a 48-pin VQFN package, which is suitable for space-constrained applications. Its wide supply voltage range of 1.8V to 3.6V provides flexibility in power supply design, ensuring compatibility with various external components.

Overall, the MSP430FR5968IRGZR from Texas Instruments is a reliable and efficient microcontroller that offers an optimal balance between power consumption and performance, making it an excellent choice for industrial, consumer electronics, and Internet of Things (IoT) applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9226 $50.9938
32+ $3.2186 $102.9952
49+ $3.1180 $152.7820
67+ $3.0174 $202.1658
86+ $2.9168 $250.8448
115+ $2.6151 $300.7365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess