EN
  • EN
  • DE

TMS320C6711BGFN150

Part No TMS320C6711BGFN150
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FLOATING-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C67x
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface Host Interface, McBSP
Clock Rate 150MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (27x27)
RoHS State Request Verification
Win Source Part Number 1271132-TMS320C6711BGFN150
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6711B
Introduction Date January 01, 1995
ECCN 3A991.a.2
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C6711BGFN150 CAD Model

Description

The TMS320C6711BGFN150 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of multimedia, audio, and communications applications. This advanced DSP is part of Texas Instruments' TMS320C67xx series, which is renowned for delivering exceptional computational power and real-time processing capabilities.

Featuring a fixed-point architecture with a clock speed of up to 150MHz, the TMS320C6711BGFN150 provides a balance of performance and power efficiency. It is built on a very-long-instruction-word (VLIW) architecture that allows multiple operations to be executed simultaneously, thereby increasing the overall processing throughput.

The device comes with an integrated 32-bit floating-point unit that supports IEEE 754 standard operations, which is crucial for applications requiring high-precision calculations. Additionally, it offers 256KB of on-chip RAM and 16KB of L1 cache, which contribute to its swift data processing capabilities.

The TMS320C6711BGFN150 is equipped with a variety of peripherals and interfaces that enhance its connectivity and ease of integration into a wide range of systems. These include a host port interface, I2C bus, and a multichannel buffered serial port. Its versatility is further augmented by the DSP/BIOS real-time kernel, which simplifies software development and helps in achieving optimal hardware utilization.

Texas Instruments has also ensured that developers have access to comprehensive development tools for the TMS320C6711BGFN150. The Code Composer Studio development environment includes an optimizing C/C++ compiler, a debugger, and profiling tools, which streamline the development process from initial design to final product deployment.

In summary, the TMS320C6711BGFN150 DSP is a powerhouse for applications requiring high-speed mathematical computations and real-time processing. Its combination of processing power, peripherals, and development support make it an ideal choice for a wide array of applications in audio processing, telecommunications, and digital media.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Lowest to $9.3844
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess