EN
  • EN
  • DE

MSP430FR5870IPMR

Part No MSP430FR5870IPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FRAM 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CPUXV2 series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 64-LQFP (10x10)
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 51
Program Memory Size 32KB (32K x 8)
Program Memory Type FRAM
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name 430FR5870
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-42254-1, 296-42254-2, 296-42254-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886025-MSP430FR5870IPMR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5870IPMR CAD Model

Description

The Texas Instruments MSP430FR5870IPMR is a highly integrated, low-power microcontroller that is part of the MSP430 family, known for its exceptional power efficiency and performance. This microcontroller is designed to cater to a wide array of applications ranging from consumer electronics to industrial instrumentation and wireless connectivity solutions.

At the heart of the MSP430FR5870IPMR lies a 16-bit RISC CPU, which operates at a maximum frequency of 16MHz. This processor is coupled with a rich set of features including 64KB of non-volatile FRAM (Ferroelectric Random Access Memory), which provides faster write speeds, greater read/write endurance, and lower power consumption compared to traditional flash or EEPROM. With 2KB of SRAM, it also offers ample space for running applications and managing data.

The microcontroller's low-power design is optimized for battery-powered and energy-harvesting applications. It supports multiple low-power modes, enabling the device to conserve power during periods of inactivity. The MSP430FR5870IPMR is equipped with a sophisticated digital control system that includes a 12-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and a DMA (Direct Memory Access) controller, which facilitate efficient data processing and transfer without burdening the CPU.

For communication purposes, this microcontroller features a diverse set of serial communication modules, including I2C, SPI, and UART interfaces, allowing it to easily connect with peripherals and other microcontrollers. Moreover, it incorporates a range of timers, watchdog timers, and a real-time clock, which are essential for time-sensitive tasks and system management.

The MSP430FR5870IPMR is available in a 64-pin LQFP (Low-profile Quad Flat Package) that ensures a compact footprint while providing sufficient I/O options for complex designs. With its robust security features and extended temperature range, this microcontroller is a reliable choice for demanding environments and critical systems.

In summary, the Texas Instruments MSP430FR5870IPMR microcontroller is an excellent choice for designers looking for a high-performance, low-power solution that can handle a variety of applications with ease. Its combination of FRAM, low-power operation, and rich peripheral set make it a versatile and efficient component for any embedded system.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4843 $53.8116
28+ $3.6795 $103.0260
43+ $3.5645 $153.2735
58+ $3.4495 $200.0710
75+ $3.3345 $250.0875
101+ $2.9896 $301.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,415 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess