EN
  • EN
  • DE

MSP430FR2533IRHBR

Part No MSP430FR2533IRHBR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 15.5KB FRAM 32VQFN / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 19
Program Memory Size 15.5KB (15.5K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number MSP430FR2533
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430FR2533IRHBR-ND,296-MSP430FR2533IRHBRCT,296-MSP430FR2533IRHBRTR,296-MSP430FR2533IRHBRDKR
Standard Package 3,000
Win Source Part Number 1322343-MSP430FR2533IRHBR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2533IRHBR CAD Model

Description

The MSP430FR2533IRHBR is a powerful and versatile microcontroller unit (MCU) from Texas Instruments, designed for applications that demand low power consumption and high performance. This MCU is part of the MSP430 family, which is well-known for its exceptional power efficiency and robust integrated features. It is particularly suitable for battery-powered devices, sensing applications, and smart control systems.

Key Features:

  • Low Power Consumption: The MSP430FR2533IRHBR is designed with TI's unique low-power architecture, which includes five power-saving modes to optimize the balance between performance and power consumption.
  • Ferroelectric Random Access Memory (FRAM): Equipped with 15.5KB of FRAM, this MCU provides high-speed write access, excellent endurance, and data retention without the need for a battery backup, making it ideal for data-logging applications.
  • Central Processing Unit (CPU): The 16-bit RISC CPU allows for fast processing and supports efficient operation with a variety of instructions optimized for low-power consumption.
  • Digital and Analog Peripherals: The device includes a rich set of peripherals such as multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC), and a multifunctional eUSCI (enhanced Universal Serial Communication Interface) for serial communication.
  • Flexible Clocking System: The integrated digitally controlled oscillator (DCO) allows the MCU to wake up from low-power modes to active mode in less than 10 microseconds, providing quick response times for time-critical tasks.
  • Package and Temperature Range: This MCU comes in a compact 32-pin QFN package and operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance across diverse environments.

Applications:

The MSP430FR2533IRHBR is highly suitable for a wide range of applications, including but not limited to:

  • Wireless sensors and IoT devices
  • Energy harvesting systems
  • Industrial control systems
  • Portable medical devices
  • Home automation and smart appliances

In conclusion, the MSP430FR2533IRHBR from Texas Instruments is an exceptional choice for designers who require a balance of low power consumption, high performance, and extensive integrated features in their embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5608 $54.6280
80+ $1.2807 $102.4560
125+ $1.2407 $155.0875
170+ $1.2007 $204.1190
220+ $1.1606 $255.3320
290+ $1.0406 $301.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,470 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess