EN
  • EN
  • DE

SN75DP122ARTQT

Part No SN75DP122ARTQT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DISPLAY/PORT 1:2 SWITCH 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DVI, HDMI Signal Switching
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 56-QFN (8x8)
Mounting Surface Mount
Win Source Part Number 1101030-SN75DP122ARTQT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian SN75DP122ARTQT CAD Model

Description

Product Overview: SN75DP122ARTQT from Texas Instruments

The SN75DP122ARTQT is a cutting-edge semiconductor device designed and manufactured by the renowned electronics company, Texas Instruments (TI). This high-performance component is part of TI's extensive product line of interface ICs, specifically within the DisplayPort and PanelBus™ segment. It is engineered to cater to the demanding needs of modern digital display interfaces.

Key Features

  • Dual-Mode DisplayPort Receiver: The SN75DP122ARTQT is capable of receiving both DisplayPort and high-definition multimedia interface (HDMI) signals. This dual-mode functionality makes it an extremely versatile choice for various applications.
  • High Bandwidth: With support for high data rates, this device ensures that video and audio content are transmitted smoothly and without any loss of quality, even at resolutions up to 4K.
  • Enhanced Audio and Video Experience: It supports multiple audio and video formats, providing a rich multimedia experience that is essential for today's high-definition content.
  • Low Power Consumption: Designed with power efficiency in mind, the SN75DP122ARTQT minimizes power usage, making it ideal for portable and battery-powered devices.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuitry, safeguarding it against the damaging effects of static electricity.

Applications

The versatility of the SN75DP122ARTQT allows it to be used in a wide array of applications. It is especially well-suited for:

  • Digital TVs and Monitors
  • Home Theater Systems
  • Professional AV Equipment
  • Laptops and Desktop Computers
  • Docking Stations
  • Video Projectors

Technical Specifications

The SN75DP122ARTQT is available in a compact QFN package and is designed for easy integration into various electronic systems. It operates over a wide temperature range and meets the stringent requirements of industrial and commercial device standards.

Quality and Support

As with all Texas Instruments products, the SN75DP122ARTQT is backed by TI's commitment to quality and reliability. Customers can also access TI's comprehensive technical support and resources, including datasheets, reference designs, and application notes, to ensure seamless implementation and operation in their products.

Overall, the SN75DP122ARTQT from Texas Instruments represents a state-of-the-art solution for enhancing the capabilities of digital display interfaces, providing both performance and reliability in a single compact component.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,386 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess