EN
  • EN
  • DE

TZMC5V1-GS18

Part No TZMC5V1-GS18
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description Small Signal Zener Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Series Automotive, AEC-Q101
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±5%
Power - Max 500mW
Impedance (Maximum) (Zzt) 60 Ohm
Current - Reverse Leakage @ Vr 100nA @ 1V
Voltage - Forward (Vf) (Maximum) @ If 1.5V @ 200mA
Operating Temperature Range 175°C
Mounting SMD
Package DO-213AC, MINI-MELF, SOD-80
Manufacturer Package SOD-80 MiniMELF
Win Source Part Number 1275203-TZMC5V1-GS18
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name TZMC5V1
Introduction Date March 03, 2004
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian TZMC5V1-GS18 CAD Model

Description

The TZMC5V1-GS18 is a Zener diode manufactured by Vishay. This diode is designed for voltage regulation and transient voltage suppression applications. It is characterized by a stable breakdown voltage of 5.1V and is commonly used to protect sensitive electronic components from overvoltage conditions. Its compact surface-mount package makes it suitable for high-density circuit board designs.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in electronic circuits.
  • Transient Voltage Suppression (TVS): Protecting circuits from voltage spikes and surges.
  • Overvoltage Protection: Preventing damage to sensitive components due to excessive voltage.
  • Clipping Circuits: Limiting voltage levels in signal processing applications.
  • Automotive Electronics: Protecting electronic control units (ECUs) from voltage transients.

Features:

  • Zener Voltage of 5.1V: Provides a stable reference voltage for regulation.
  • Low Reverse Leakage Current: Minimizes power consumption in the reverse bias condition.
  • Surface Mount Package: Facilitates automated assembly and compact circuit designs.
  • High Surge Capability: Withstands transient voltage spikes without damage.
  • Lead-Free Finish: Complies with RoHS environmental standards.

Benefits:

  • Precise Voltage Regulation: Ensures stable operation of electronic circuits.
  • Effective Overvoltage Protection: Prevents damage to sensitive components from voltage transients.
  • Compact Design: Small surface-mount package saves board space.
  • High Reliability: Robust construction ensures long-term performance.
  • Environmentally Friendly: Lead-free finish reduces environmental impact.

The TZMC5V1-GS18 has a power dissipation of typically 500 mW. The Zener impedance is relatively low, ensuring a sharp breakdown characteristic. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The diode is commonly used in power supplies, communication equipment, and industrial control systems for overvoltage protection and voltage regulation. Its small size and high performance make it a popular choice for modern electronic designs. It conforms to industry standards for reliability and environmental compliance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0290 $50.0250
4,205+ $0.0238 $100.0790
6,495+ $0.0231 $150.0345
8,970+ $0.0223 $200.0310
11,575+ $0.0216 $250.0200
15,465+ $0.0194 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 574,600 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess