EN
  • EN
  • DE

MSP430FR2522IPW16R

Part No MSP430FR2522IPW16R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 7.5KB FRAM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Number of I/O 11
Family Name 430FR2522
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430FR2522IPW16R-ND, 296-51451-6, 296-51451-1, 296-51451-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851979-MSP430FR2522IPW16R
Ultra Librarian 3D Model Ultra Librarian MSP430FR2522IPW16R CAD Model

Description

Product Overview: Texas Instruments MSP430FR2522IPW16R

The MSP430FR2522IPW16R is a powerful and versatile microcontroller unit (MCU) from the esteemed MSP430 family, produced by Texas Instruments. This particular MCU is designed to cater to a wide array of applications, ranging from consumer electronics to industrial automation systems. Its robust architecture and energy-efficient operation make it an ideal choice for engineers and designers looking to develop applications requiring a balance between performance and power consumption.

Key Features

  • 16-bit RISC Architecture: At the heart of the MSP430FR2522IPW16R is a 16-bit RISC CPU, which offers a high degree of computational efficiency and speed, ensuring swift processing of tasks and instructions.
  • Ferroelectric Random Access Memory (FRAM): The MCU is equipped with FRAM, which combines the benefits of both ROM and RAM, providing high-speed write access, low power consumption, and excellent data retention.
  • Low Power Consumption: A hallmark of the MSP430 series, this MCU features multiple power-saving modes, which significantly extend battery life for portable and remote applications.
  • Digital and Analog Peripherals: The MSP430FR2522IPW16R comes with a variety of built-in peripherals, including timers, communication interfaces (e.g., I2C, SPI, UART), and a 10-bit analog-to-digital converter, facilitating the integration of various functionalities without the need for additional components.
  • Wide Operating Voltage Range: This MCU operates across a voltage range of 1.8V to 3.6V, accommodating a diverse set of power supply requirements.
  • Robust Security Features: With onboard security features, the MSP430FR2522IPW16R ensures that data and code are protected, enhancing the reliability and safety of applications that demand secure operations.

Applications

The MSP430FR2522IPW16R is designed to serve a multitude of applications, such as:

  • Smart meters and energy monitoring systems
  • Wearable devices and fitness trackers
  • Home automation and smart appliances
  • Industrial control systems
  • Automotive electronics
  • Portable medical devices

With its integration of performance, energy efficiency, and a broad set of features, the MSP430FR2522IPW16R from Texas Instruments is an outstanding choice for developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6725 $51.4150
34+ $3.0134 $102.4556
52+ $2.9192 $151.7984
71+ $2.8250 $200.5750
92+ $2.7309 $251.2428
123+ $2.4484 $301.1532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,892 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess